steute Magnetic Sensor, Rectangular Form RC 50

Description
Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 33 mm depending on the actuating magnet With pre-wired cable Version with doubled switching capacity with tungsten Reed contacts available Version for high temperatures up to +130 °C with silicon cable available » more Note The actuator is not included in the delivery of the switches
Datasheet
Description
Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 33 mm depending on the actuating magnet With pre-wired cable Version with doubled switching capacity with tungsten Reed contacts available Version for high temperatures up to +130 °C with silicon cable available » more Note The actuator is not included in the delivery of the switches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensor, Rectangular Form - RC 50 - steute
Ridgefield, CT, USA
Magnetic Sensor, Rectangular Form
RC 50
Magnetic Sensor, Rectangular Form RC 50
Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 33 mm depending on the actuating magnet With pre-wired cable Version with doubled switching capacity with tungsten Reed contacts available Version for high temperatures up to +130 °C with silicon cable available » more Note The actuator is not included in the delivery of the switches

Features / Options

  • Thermoplastic enclosure
  • Long life
  • 1 Reed contact
  • Actuation from front and from side
  • Switching distance up to 33 mm depending on the actuating magnet
  • With pre-wired cable
  • Version with doubled switching capacity with tungsten Reed contacts available
  • Version for high temperatures up to +130 °C with silicon cable available

» more

Note

  • The actuator is not included in the delivery of the switches
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Proximity Sensors
Product Number RC 50
Product Name Magnetic Sensor, Rectangular Form
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.3 inch (33 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Cylindrical Sensors - 9964-4700 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
View Details
3 suppliers