steute Magnetic Sensor, Rectangular Form RC 96

Description
Features / Options Thermoplastic enclosure Application on pneumatic cylinders Long life 1 Reed contact Actuation from front and from side With pre-wired cable With LED Version for high temperatures up to +130 °C with silicon cable available Note The actuator is not included in the delivery of the switches
Datasheet
Description
Features / Options Thermoplastic enclosure Application on pneumatic cylinders Long life 1 Reed contact Actuation from front and from side With pre-wired cable With LED Version for high temperatures up to +130 °C with silicon cable available Note The actuator is not included in the delivery of the switches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensor, Rectangular Form - RC 96 - steute
Ridgefield, CT, USA
Magnetic Sensor, Rectangular Form
RC 96
Magnetic Sensor, Rectangular Form RC 96
Features / Options Thermoplastic enclosure Application on pneumatic cylinders Long life 1 Reed contact Actuation from front and from side With pre-wired cable With LED Version for high temperatures up to +130 °C with silicon cable available Note The actuator is not included in the delivery of the switches

Features / Options

  • Thermoplastic enclosure
  • Application on pneumatic cylinders
  • Long life
  • 1 Reed contact
  • Actuation from front and from side
  • With pre-wired cable
  • With LED
  • Version for high temperatures up to +130 °C with silicon cable available

Note

  • The actuator is not included in the delivery of the switches
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Proximity Sensors
Product Number RC 96
Product Name Magnetic Sensor, Rectangular Form
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005208-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Ring Style Sensors - 9702-0500 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.7874 inch (20 mm)
View Details
2 suppliers