steute Magnetic Sensor, Cylindrical Form RC 15

Description
Features / Options Metal enclosure Long life 1 Reed contact Actuation from front Switching distance up to 25 mm depending on the actuating magnet With pre-wired cable Version for high temperatures up to +130 °C with silicon cable available Note The actuator is not included in the delivery of the switches
Datasheet
Description
Features / Options Metal enclosure Long life 1 Reed contact Actuation from front Switching distance up to 25 mm depending on the actuating magnet With pre-wired cable Version for high temperatures up to +130 °C with silicon cable available Note The actuator is not included in the delivery of the switches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensor, Cylindrical Form - RC 15 - steute
Ridgefield, CT, USA
Magnetic Sensor, Cylindrical Form
RC 15
Magnetic Sensor, Cylindrical Form RC 15
Features / Options Metal enclosure Long life 1 Reed contact Actuation from front Switching distance up to 25 mm depending on the actuating magnet With pre-wired cable Version for high temperatures up to +130 °C with silicon cable available Note The actuator is not included in the delivery of the switches

Features / Options

  • Metal enclosure
  • Long life
  • 1 Reed contact
  • Actuation from front
  • Switching distance up to 25 mm depending on the actuating magnet
  • With pre-wired cable
  • Version for high temperatures up to +130 °C with silicon cable available

Note

  • The actuator is not included in the delivery of the switches
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Proximity Sensors
Product Number RC 15
Product Name Magnetic Sensor, Cylindrical Form
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000516-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Cylindrical Sensors - AIS18N08AN024-2M - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
View Details
2 suppliers