steute Magnetic Sensor, Cylindrical Form RC 13,5

Description
Features / Options Metal enclosure Long life 1 Reed contact Actuation from front Switching distance up to 30 mm depending on the actuating magnet With pre-wired cable Version for high temperatures up to +130 °C with silicon cable available Notes 2 mounting nuts are included in delivery The actuator is not included in the delivery of the switches
Datasheet
Description
Features / Options Metal enclosure Long life 1 Reed contact Actuation from front Switching distance up to 30 mm depending on the actuating magnet With pre-wired cable Version for high temperatures up to +130 °C with silicon cable available Notes 2 mounting nuts are included in delivery The actuator is not included in the delivery of the switches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensor, Cylindrical Form - RC 13,5 - steute
Ridgefield, CT, USA
Magnetic Sensor, Cylindrical Form
RC 13,5
Magnetic Sensor, Cylindrical Form RC 13,5
Features / Options Metal enclosure Long life 1 Reed contact Actuation from front Switching distance up to 30 mm depending on the actuating magnet With pre-wired cable Version for high temperatures up to +130 °C with silicon cable available Notes 2 mounting nuts are included in delivery The actuator is not included in the delivery of the switches

Features / Options

  • Metal enclosure
  • Long life
  • 1 Reed contact
  • Actuation from front
  • Switching distance up to 30 mm depending on the actuating magnet
  • With pre-wired cable
  • Version for high temperatures up to +130 °C with silicon cable available

Notes

  • 2 mounting nuts are included in delivery
  • The actuator is not included in the delivery of the switches
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Proximity Sensors
Product Number RC 13,5
Product Name Magnetic Sensor, Cylindrical Form
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3120 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Switches (Solid State) - 620-1051-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details