steute Magnetic Sensor, Cylindrical Form RC 30

Description
Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 36 mm depending on the actuating magnet With pre-wired cable Version with doubled switching capacity with tungsten Reed contacts available Version for high temperatures up to +130 °C with silicon cable available Notes 2 mounting nuts are included in delivery The actuator is not included in the delivery of the switches
Datasheet
Description
Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 36 mm depending on the actuating magnet With pre-wired cable Version with doubled switching capacity with tungsten Reed contacts available Version for high temperatures up to +130 °C with silicon cable available Notes 2 mounting nuts are included in delivery The actuator is not included in the delivery of the switches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensor, Cylindrical Form - RC 30 - steute
Ridgefield, CT, USA
Magnetic Sensor, Cylindrical Form
RC 30
Magnetic Sensor, Cylindrical Form RC 30
Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 36 mm depending on the actuating magnet With pre-wired cable Version with doubled switching capacity with tungsten Reed contacts available Version for high temperatures up to +130 °C with silicon cable available Notes 2 mounting nuts are included in delivery The actuator is not included in the delivery of the switches

Features / Options

  • Thermoplastic enclosure
  • Long life
  • 1 Reed contact
  • Actuation from front and from side
  • Switching distance up to 36 mm depending on the actuating magnet
  • With pre-wired cable
  • Version with doubled switching capacity with tungsten Reed contacts available
  • Version for high temperatures up to +130 °C with silicon cable available

Notes

  • 2 mounting nuts are included in delivery
  • The actuator is not included in the delivery of the switches
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Proximity Sensors
Product Number RC 30
Product Name Magnetic Sensor, Cylindrical Form
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 1.42 inch (36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002612-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
Switch Type Normally Open; Normally Closed
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - 08409843230 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details