Zippertubing Co. (The) Datasheets for Protective Sleeving

Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more

Product Name Notes
ALFG-28 is a medium weight; Polyvinylchloride impregnated fiberglass fabric with a heat reflective Aluminum Foil surface laminated on one side. The combination makes ALFG-28 a flexible and durable heat protection...
ALHTG-65 is a heavy weight, .065" thick, mechanically bonded glass fiber cloth treated with a proprietary coating and laminated on one side with Aluminum Foil for high tmeperature applications up...
ALK-19 is an Aluminized woven Aramid Cloth (Kevlar) with very high structural strength, yet is flexible and capable of withstanding temperatures of 572°F (300 C) continuously. It will withstand short...
ALR-550 is a thin and flexible E-Glass with an Aluminum laminate on both sides. The product is very flexible and available with a Stainless Steel Snap closure or it may...
AST-25 is a conductive Carbon loaded, fire retardant, PVC coated Polyester fabric material. It is an excellent abrasion jacket combined with anti-static properties. A properly grounded AST-25 jacket has an...
DVH-20 is a 20-mil thick PVC impregnated Polyester commercial fabric which provides a tough, yet flexible outer jacket for wire and cable protection. Ideal for outdoor use where cables are...
DVH-40 is a heavyweight (40-mil) PVC impregnated Nylon/Polyester commercial fabric which provides a tough, yet flexible outer jacket for wire and cable protection. Ideal for outdoor use where cables are...
Extreme temperature heat barrier designed to hold heat in a protected pipe or covered component. Ideal for maintaining turbo exhaust temperatures while minimizing heat damage to surrounding components or personnel.
FRC-15 is a lightweight woven fabric made from a 45:55 blend of Polyester and Cotton yarns pigmented with fire retardant Acrylic Vinyl providing a soft and flexible jacketing solution. This...
High temperature composite heat barrier designed to protect wiring, hoses, pipes or electronic modules. Insuflect-250 is the ideal material for providing thermal protection at temperatures of 250ºC continuous (300ºC/minutes). The...
HTG-65 is a bonded glass fiber with a proprietary coating, .065" thick, for applications up to 980ºC with short-term exposures to 1,200ºC. HTG is manufactured entirely of long textile glass...
NET-30 is heavy weight (30-mils) woven construction of open weave Polyester fibers that have a flame retardant PVC coating. This jacket material is designed to permit bundling, protection and visibility...
PRTâ„¢ is a wrap around heat shrinkable tubing that provides a means of repairing wire and cable insulation or adding secondary protection to in-service electrical systems without the need to...
PRT-ES combines the proven benefits of heat shrinkable tubing (MIL-I-23053/5), a hot melt adhesive and the ease of installation using Zippertubing’s wrap around products. This product is designed to provide...
PRT-S is a wrap around EMI Shielded heat shrinkable tubing which provides a convenient method of adding secondary insulation and EMI shield protection to in-service electrical systems. The wrap around...
PTG-5 is a lightweight Polytetrafluoroethye ne (PTFE) Teflon coated; fine weave fiberglass glass fabric that is .005 inches thick. The material conforms to Mil-I-18746 and the Teflon coating make this...
PVL-10 is a flame retardant, PVC coated, woven Polyester fabric that is extremely flexible, lightweight and rugged. The fabric reinforced construction provides good wear resistance combined with high tear strength...
Snap-Gripâ„¢ is a commercial grade, flame retardant PVC coated Polyester fabric material that utilizes a unique Nylon snap button closure system. The snap button design will stay closed in high...
Snap-Grip-AL is a commercial grade PVC jacket laminated to an SH1 Aluminum foil EMI shield with a 15 AWG Tin/Copper drain wire and Nylon snap button closure. The material is...
SRFG-32 is a heavy weight (.032†thick) Silicone coated fiberglass fabric that offers outstanding flexibility, good abrasion and fluid resistance as well as high and low temperature characteristics. This jacketing...
Trevira is a lightweight (.015â€) fire retardant woven fabric material for applications requiring a Zero Halogen and Cadmium free product. This material is self-extinguishing per FMVSS 302 and DIN 75200.
TSH-3 is an outstanding EMI shielding product consisting of a FEP Teflon outer jacket bonded to a 3-mil Aluminum foil EMI shield. The product was designed to provide outstanding EMI...
VNH-23 is a medium weight (.023â€) low temperature PVC coated Nylon fabric that conforms to Mil-I-20696C, Type II, Class 2. The material is extremely flexible, even at low temperatures, has...
Z-Flex®-63 is an economical, pull-thru, jacketing system for flat cables made from Zippertubing’s type 63-20 material. This configuration is ideal for inter-connection applications where mechanical protection is required and a...
Z-Flex®-PFR is a high performance, pull-thru, jacketing system for flat cables made from Zippertubing’s type PFR-18 material. The configuration is ideal for inter-connection applications where mechanical protection is required and...
Z-Flex®-PVL is an economical, pull-thru, jacketing system for flat cables made from Zippertubing’s type PVL-10 material. This configuration is ideal for inter-connection applications where mechanical protection is required and a...
Z-Flex®-VNH is a heavy duty, pull-thru, jacketing system for flat cables made from Zippertubing’s type VNH-23 material. This configuration is ideal for inter-connection applications where mechanical protection is required and...
Z-Shield® is a wrap around EMI shielded jacket made of fire retardant Polyurethane film, Z-3250-CN EMI shielding cloth and an adhesive closure. This combination provides excellent electromagnetic shielding of wires...
Z-Shield-2Lâ„¢ consists of two layers of fire retardant Polyurethane film encapsulating a Z-3250-CN EMI shield cloth and utilizes a double adhesive closure. The dual layer of Polyurethane film creates a...
Z-Shield-5080 is a wrap around EMI shielded jacket made of fire retardant Polyurethane film, flame retardant Z-5080-CN EMI shielding cloth and an adhesive closure. This combination provides good electromagnetic shielding...
Z-Shield-AL is a wrap around EMI shielding jacket made of fire retardant Polyurethane film, SH1 EMI shielding foil and an adhesive closure. This combination provides excellent electromagnetic shielding of wires...
Z-Wrap® is an economical, lightweight (.010â€) wrap around jacket system for round, flat or rectangular cables utilizing Zippertubing’s type PVL-10 material and a pressure sensitive adhesive closure. A strip of...
Z-Wrap®-HD is a heavy duty (.020â€) wrap around jacket system for round, flat or rectangular cables utilizing Zippertubing’s type DVH-20 material and a pressure sensitive adhesive closure. A strip of...
Zipper-Meshâ„¢ cable shielding is a convenient and efficient method of providing EMI/EMP protection to harnesses and wire bundles. It is a highly-flexible shield constructed of 4-ply knitted wire mesh utilizing...
Zipper-Meshâ„¢-63 cable shielding is a convenient and efficient method of providing EMI/EMP protection to harnesses and wire bundles. It is a highly-flexible shield constructed of 4-ply knitted wire mesh utilizing...
Zipper-Meshâ„¢-PFR cable shielding is a convenient and efficient method of providing EMI/EMP protection to harnesses and wire bundles. It is a highly-flexible shield constructed of 4-ply knitted wire mesh utilizing...
Zipper-Meshâ„¢-PVL cable shielding is a convenient and efficient method of providing EMI/EMP protection to harnesses and wire bundles. It is a highly-flexible shield constructed of 4-ply knitted wire mesh utilizing...
Zipper-Meshâ„¢-VNH (DS) cable shielding is a convenient and efficient method of providing EMI/EMP protection to harnesses and wire bundles. It is a highly-flexible shield constructed of 4-ply knitted wire mesh...
Zipper-Meshâ„¢-VNH cable shielding is a convenient and efficient method of providing EMI/EMP protection to harnesses and wire bundles. It is a highly-flexible shield constructed of 4-ply knitted wire mesh utilizing...
ZTT™ is a single seam, heat sealed, tubular pull-thru jacket made from Zippertubing’s flame retardant PVL-10 material. It is an inexpensive way to cover single cables, small bundles of wires,...