Zippertubing Co. (The) Lightweight Adhesive Closed PVC Coated Polyester Jacket Z-Wrap®

Description
Z-Wrap® is an economical, lightweight (.010â€) wrap around jacket system for round, flat or rectangular cables utilizing Zippertubing’s type PVL-10 material and a pressure sensitive adhesive closure. A strip of high strength specially formulated Acrylic adhesive is bonded to one edge to provide a secure and flexible closure. The closure allows installation without the need for secondary tooling on assemblies that do not require re-entry and where a “pull-thru†jacket is undesirable. The thin adhesive closure allows for extremely tight cable bends since the seam area is very thin and highly flexible. The reinforced construction of Zippertubing’s PVL-10 material provides good wear resistance combined with high tear strength. Z-Wrap® is ideal for discrete wires, wire harnesses, hoses, and other applications where flexibility, strength and abrasion protection is needed. Custom sizes and colors are available. Refer to Zippertubing’s PVL-10 data sheet for specific material characteristics.
Description
Z-Wrap® is an economical, lightweight (.010â€) wrap around jacket system for round, flat or rectangular cables utilizing Zippertubing’s type PVL-10 material and a pressure sensitive adhesive closure. A strip of high strength specially formulated Acrylic adhesive is bonded to one edge to provide a secure and flexible closure. The closure allows installation without the need for secondary tooling on assemblies that do not require re-entry and where a “pull-thru†jacket is undesirable. The thin adhesive closure allows for extremely tight cable bends since the seam area is very thin and highly flexible. The reinforced construction of Zippertubing’s PVL-10 material provides good wear resistance combined with high tear strength. Z-Wrap® is ideal for discrete wires, wire harnesses, hoses, and other applications where flexibility, strength and abrasion protection is needed. Custom sizes and colors are available. Refer to Zippertubing’s PVL-10 data sheet for specific material characteristics.

Suppliers

Company
Product
Description
Supplier Links
Lightweight Adhesive Closed PVC Coated Polyester Jacket - Z-Wrap® - Zippertubing Co. (The)
Los Angeles, CA, USA
Lightweight Adhesive Closed PVC Coated Polyester Jacket
Z-Wrap®
Lightweight Adhesive Closed PVC Coated Polyester Jacket Z-Wrap®
Z-Wrap® is an economical, lightweight (.010â€) wrap around jacket system for round, flat or rectangular cables utilizing Zippertubing’s type PVL-10 material and a pressure sensitive adhesive closure. A strip of high strength specially formulated Acrylic adhesive is bonded to one edge to provide a secure and flexible closure. The closure allows installation without the need for secondary tooling on assemblies that do not require re-entry and where a “pull-thru†jacket is undesirable. The thin adhesive closure allows for extremely tight cable bends since the seam area is very thin and highly flexible. The reinforced construction of Zippertubing’s PVL-10 material provides good wear resistance combined with high tear strength. Z-Wrap® is ideal for discrete wires, wire harnesses, hoses, and other applications where flexibility, strength and abrasion protection is needed. Custom sizes and colors are available. Refer to Zippertubing’s PVL-10 data sheet for specific material characteristics.

Z-Wrap® is an economical, lightweight (.010â€) wrap around jacket system for round, flat or rectangular cables utilizing Zippertubing’s type PVL-10 material and a pressure sensitive adhesive closure. A strip of high strength specially formulated Acrylic adhesive is bonded to one edge to provide a secure and flexible closure. The closure allows installation without the need for secondary tooling on assemblies that do not require re-entry and where a “pull-thru†jacket is undesirable. The thin adhesive closure allows for extremely tight cable bends since the seam area is very thin and highly flexible. The reinforced construction of Zippertubing’s PVL-10 material provides good wear resistance combined with high tear strength. Z-Wrap® is ideal for discrete wires, wire harnesses, hoses, and other applications where flexibility, strength and abrasion protection is needed. Custom sizes and colors are available. Refer to Zippertubing’s PVL-10 data sheet for specific material characteristics.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number Z-Wrap®
Product Name Lightweight Adhesive Closed PVC Coated Polyester Jacket
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 137451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.95 inch (75 mm)
View Details