Zippertubing Co. (The) Heavy Duty Abrasion-Resistant Flat Cable Jacket, 23 Mil Z-Flex-VNH

Description
Z-Flex®-VNH is a heavy duty, pull-thru, jacketing system for flat cables made from Zippertubing’s type VNH-23 material. This configuration is ideal for inter-connection applications where mechanical protection is required and a sealed, flat, tubular jacket is desirable. Z-Flex®-VNH is supplied in reel form and is easily cut to any length required. A special leader inside the jacket is provided for fast, easy pull-through of the cable. Z-Flex®-VNH is available in four standard sizes to fit the most popular flat cable sizes ranging from 20 to 64 conductors. Custom sizes and colors are also available. Refer to Zippertubing’s VNH-23 data sheet for specific material characteristics.
Description
Z-Flex®-VNH is a heavy duty, pull-thru, jacketing system for flat cables made from Zippertubing’s type VNH-23 material. This configuration is ideal for inter-connection applications where mechanical protection is required and a sealed, flat, tubular jacket is desirable. Z-Flex®-VNH is supplied in reel form and is easily cut to any length required. A special leader inside the jacket is provided for fast, easy pull-through of the cable. Z-Flex®-VNH is available in four standard sizes to fit the most popular flat cable sizes ranging from 20 to 64 conductors. Custom sizes and colors are also available. Refer to Zippertubing’s VNH-23 data sheet for specific material characteristics.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Abrasion-Resistant Flat Cable Jacket, 23 Mil - Z-Flex-VNH - Zippertubing Co. (The)
Los Angeles, CA, USA
Heavy Duty Abrasion-Resistant Flat Cable Jacket, 23 Mil
Z-Flex-VNH
Heavy Duty Abrasion-Resistant Flat Cable Jacket, 23 Mil Z-Flex-VNH
Z-Flex®-VNH is a heavy duty, pull-thru, jacketing system for flat cables made from Zippertubing’s type VNH-23 material. This configuration is ideal for inter-connection applications where mechanical protection is required and a sealed, flat, tubular jacket is desirable. Z-Flex®-VNH is supplied in reel form and is easily cut to any length required. A special leader inside the jacket is provided for fast, easy pull-through of the cable. Z-Flex®-VNH is available in four standard sizes to fit the most popular flat cable sizes ranging from 20 to 64 conductors. Custom sizes and colors are also available. Refer to Zippertubing’s VNH-23 data sheet for specific material characteristics.

Z-Flex®-VNH is a heavy duty, pull-thru, jacketing system for flat cables made from Zippertubing’s type VNH-23 material. This configuration is ideal for inter-connection applications where mechanical protection is required and a sealed, flat, tubular jacket is desirable. Z-Flex®-VNH is supplied in reel form and is easily cut to any length required. A special leader inside the jacket is provided for fast, easy pull-through of the cable. Z-Flex®-VNH is available in four standard sizes to fit the most popular flat cable sizes ranging from 20 to 64 conductors. Custom sizes and colors are also available. Refer to Zippertubing’s VNH-23 data sheet for specific material characteristics.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number Z-Flex-VNH
Product Name Heavy Duty Abrasion-Resistant Flat Cable Jacket, 23 Mil
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Heat Shrink Tubing - 0838016004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details