Zippertubing Co. (The) Lightweight Halogen Free Canvas Jacketing, 15 Mil TREVIRA

Description
Trevira is a lightweight (.015â€) fire retardant woven fabric material for applications requiring a Zero Halogen and Cadmium free product. This material is self-extinguishing per FMVSS 302 and DIN 75200. It meets ASTM E 662 for smoke generation and Bombardier SMP 800-C for toxic gas generation. The material is also UV and Ozone stabilized. The patented Trevira material offers excellent wear resistance (50,000 cycles per DIN 53863F T4) combined with high tear strength in a lightweight and flexible canvas material. Jacket designs are available for round, flat or rectangular cable configurations and are typically closed with a zipper, hook and loop or a sewn closure. Trevira has an operating temperature range of -40 to 160ºC.
Description
Trevira is a lightweight (.015â€) fire retardant woven fabric material for applications requiring a Zero Halogen and Cadmium free product. This material is self-extinguishing per FMVSS 302 and DIN 75200. It meets ASTM E 662 for smoke generation and Bombardier SMP 800-C for toxic gas generation. The material is also UV and Ozone stabilized. The patented Trevira material offers excellent wear resistance (50,000 cycles per DIN 53863F T4) combined with high tear strength in a lightweight and flexible canvas material. Jacket designs are available for round, flat or rectangular cable configurations and are typically closed with a zipper, hook and loop or a sewn closure. Trevira has an operating temperature range of -40 to 160ºC.

Suppliers

Company
Product
Description
Supplier Links
Lightweight Halogen Free Canvas Jacketing, 15 Mil - TREVIRA - Zippertubing Co. (The)
Los Angeles, CA, USA
Lightweight Halogen Free Canvas Jacketing, 15 Mil
TREVIRA
Lightweight Halogen Free Canvas Jacketing, 15 Mil TREVIRA
Trevira is a lightweight (.015â€) fire retardant woven fabric material for applications requiring a Zero Halogen and Cadmium free product. This material is self-extinguishing per FMVSS 302 and DIN 75200. It meets ASTM E 662 for smoke generation and Bombardier SMP 800-C for toxic gas generation. The material is also UV and Ozone stabilized. The patented Trevira material offers excellent wear resistance (50,000 cycles per DIN 53863F T4) combined with high tear strength in a lightweight and flexible canvas material. Jacket designs are available for round, flat or rectangular cable configurations and are typically closed with a zipper, hook and loop or a sewn closure. Trevira has an operating temperature range of -40 to 160ºC.

Trevira is a lightweight (.015â€) fire retardant woven fabric material for applications requiring a Zero Halogen and Cadmium free product. This material is self-extinguishing per FMVSS 302 and DIN 75200. It meets ASTM E 662 for smoke generation and Bombardier SMP 800-C for toxic gas generation. The material is also UV and Ozone stabilized. The patented Trevira material offers excellent wear resistance (50,000 cycles per DIN 53863F T4) combined with high tear strength in a lightweight and flexible canvas material. Jacket designs are available for round, flat or rectangular cable configurations and are typically closed with a zipper, hook and loop or a sewn closure. Trevira has an operating temperature range of -40 to 160ºC.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number TREVIRA
Product Name Lightweight Halogen Free Canvas Jacketing, 15 Mil
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Heat Shrink Tubing - 137438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1260 inch (3.2 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details