Zippertubing Co. (The) Lightweight Multi-Purpose Canvas Jacket, 15 Mil FRC-15

Description
FRC-15 is a lightweight woven fabric made from a 45:55 blend of Polyester and Cotton yarns pigmented with fire retardant Acrylic Vinyl providing a soft and flexible jacketing solution. This lightweight, yet durable and strong construction also provides good wear resistance, has high tear strength and is water and mildew resistant. FRC-15 jackets are ideal for applications that require flexibility, strength, and durability as well as abrasion resistance. This material has a long history of usage in clean room applications for very large diameter umbilical cables within the I.C. Test Equipment Industry. It has many different color options allowing for color coordination to related equipment. FRC-15 is available in the classic Zippertubing wrap around design and is most commonly closed using a mechanical zipper or hook and loop. This material meets the California Fire Marshal, Title 19 and NFPA-701 flammability requirements.
Description
FRC-15 is a lightweight woven fabric made from a 45:55 blend of Polyester and Cotton yarns pigmented with fire retardant Acrylic Vinyl providing a soft and flexible jacketing solution. This lightweight, yet durable and strong construction also provides good wear resistance, has high tear strength and is water and mildew resistant. FRC-15 jackets are ideal for applications that require flexibility, strength, and durability as well as abrasion resistance. This material has a long history of usage in clean room applications for very large diameter umbilical cables within the I.C. Test Equipment Industry. It has many different color options allowing for color coordination to related equipment. FRC-15 is available in the classic Zippertubing wrap around design and is most commonly closed using a mechanical zipper or hook and loop. This material meets the California Fire Marshal, Title 19 and NFPA-701 flammability requirements.

Suppliers

Company
Product
Description
Supplier Links
Lightweight Multi-Purpose Canvas Jacket, 15 Mil - FRC-15 - Zippertubing Co. (The)
Los Angeles, CA, USA
Lightweight Multi-Purpose Canvas Jacket, 15 Mil
FRC-15
Lightweight Multi-Purpose Canvas Jacket, 15 Mil FRC-15
FRC-15 is a lightweight woven fabric made from a 45:55 blend of Polyester and Cotton yarns pigmented with fire retardant Acrylic Vinyl providing a soft and flexible jacketing solution. This lightweight, yet durable and strong construction also provides good wear resistance, has high tear strength and is water and mildew resistant. FRC-15 jackets are ideal for applications that require flexibility, strength, and durability as well as abrasion resistance. This material has a long history of usage in clean room applications for very large diameter umbilical cables within the I.C. Test Equipment Industry. It has many different color options allowing for color coordination to related equipment. FRC-15 is available in the classic Zippertubing wrap around design and is most commonly closed using a mechanical zipper or hook and loop. This material meets the California Fire Marshal, Title 19 and NFPA-701 flammability requirements.

FRC-15 is a lightweight woven fabric made from a 45:55 blend of Polyester and Cotton yarns pigmented with fire retardant Acrylic Vinyl providing a soft and flexible jacketing solution. This lightweight, yet durable and strong construction also provides good wear resistance, has high tear strength and is water and mildew resistant. FRC-15 jackets are ideal for applications that require flexibility, strength, and durability as well as abrasion resistance. This material has a long history of usage in clean room applications for very large diameter umbilical cables within the I.C. Test Equipment Industry. It has many different color options allowing for color coordination to related equipment. FRC-15 is available in the classic Zippertubing wrap around design and is most commonly closed using a mechanical zipper or hook and loop. This material meets the California Fire Marshal, Title 19 and NFPA-701 flammability requirements.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number FRC-15
Product Name Lightweight Multi-Purpose Canvas Jacket, 15 Mil
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details