Zippertubing Co. (The) Datasheets for Shrink Tubing
Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more
| Product Name | Notes |
|---|---|
| PRTâ„¢ is a wrap around heat shrinkable tubing that provides a means of repairing wire and cable insulation or adding secondary protection to in-service electrical systems without the need to... | |
| PRT-ES combines the proven benefits of heat shrinkable tubing (MIL-I-23053/5), a hot melt adhesive and the ease of installation using Zippertubing’s wrap around products. This product is designed to provide... | |
| PRT-S is a wrap around EMI Shielded heat shrinkable tubing which provides a convenient method of adding secondary insulation and EMI shield protection to in-service electrical systems. The wrap around... |