Zippertubing Co. (The) Thin, Flexible Heat Barrier Jacketing, Up to 550ºC ALR-550

Description
ALR-550 is a thin and flexible E-Glass with an Aluminum laminate on both sides. The product is very flexible and available with a Stainless Steel Snap closure or it may be Sewn with Kevlar/Stainless Steel thread for custom shapes. Primarily used in the truck and bus industy it has a operational temperature range of -58 to 1,022ºF and may be an economical alternative to heavier weight materials.
Description
ALR-550 is a thin and flexible E-Glass with an Aluminum laminate on both sides. The product is very flexible and available with a Stainless Steel Snap closure or it may be Sewn with Kevlar/Stainless Steel thread for custom shapes. Primarily used in the truck and bus industy it has a operational temperature range of -58 to 1,022ºF and may be an economical alternative to heavier weight materials.

Suppliers

Company
Product
Description
Supplier Links
Thin, Flexible Heat Barrier Jacketing, Up to 550ºC - ALR-550 - Zippertubing Co. (The)
Los Angeles, CA, USA
Thin, Flexible Heat Barrier Jacketing, Up to 550ºC
ALR-550
Thin, Flexible Heat Barrier Jacketing, Up to 550ºC ALR-550
ALR-550 is a thin and flexible E-Glass with an Aluminum laminate on both sides. The product is very flexible and available with a Stainless Steel Snap closure or it may be Sewn with Kevlar/Stainless Steel thread for custom shapes. Primarily used in the truck and bus industy it has a operational temperature range of -58 to 1,022ºF and may be an economical alternative to heavier weight materials.

ALR-550 is a thin and flexible E-Glass with an Aluminum laminate on both sides. The product is very flexible and available with a Stainless Steel Snap closure or it may be Sewn with Kevlar/Stainless Steel thread for custom shapes. Primarily used in the truck and bus industy it has a operational temperature range of -58 to 1,022ºF and may be an economical alternative to heavier weight materials.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number ALR-550
Product Name Thin, Flexible Heat Barrier Jacketing, Up to 550ºC
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details