Zippertubing Co. (The) FEP Teflon Jacket with 3-Mil Aluminum Foil EMI Shield TSH-3

Description
TSH-3 is an outstanding EMI shielding product consisting of a FEP Teflon outer jacket bonded to a 3-mil Aluminum foil EMI shield. The product was designed to provide outstanding EMI shielding performance in rugged and demanding environmental applications where only FEP Teflon can survive. TSH-3 is currently in use on many aerospace programs as well as in commercial building Plenum rated areas. TSH-3 is a non-flammable product that meets UL224, VW-1 and has an operational temperature range of -70 to 200ºC. Standard TSH-3 comes with a FEP Teflon Z-Track closure and a 15 AWG Tin/Copper drain wire. The material is also available with several other closure types; however these may reduce the overall performance characteristics somewhat.
Description
TSH-3 is an outstanding EMI shielding product consisting of a FEP Teflon outer jacket bonded to a 3-mil Aluminum foil EMI shield. The product was designed to provide outstanding EMI shielding performance in rugged and demanding environmental applications where only FEP Teflon can survive. TSH-3 is currently in use on many aerospace programs as well as in commercial building Plenum rated areas. TSH-3 is a non-flammable product that meets UL224, VW-1 and has an operational temperature range of -70 to 200ºC. Standard TSH-3 comes with a FEP Teflon Z-Track closure and a 15 AWG Tin/Copper drain wire. The material is also available with several other closure types; however these may reduce the overall performance characteristics somewhat.

Suppliers

Company
Product
Description
Supplier Links
FEP Teflon Jacket with 3-Mil Aluminum Foil EMI Shield - TSH-3 - Zippertubing Co. (The)
Los Angeles, CA, USA
FEP Teflon Jacket with 3-Mil Aluminum Foil EMI Shield
TSH-3
FEP Teflon Jacket with 3-Mil Aluminum Foil EMI Shield TSH-3
TSH-3 is an outstanding EMI shielding product consisting of a FEP Teflon outer jacket bonded to a 3-mil Aluminum foil EMI shield. The product was designed to provide outstanding EMI shielding performance in rugged and demanding environmental applications where only FEP Teflon can survive. TSH-3 is currently in use on many aerospace programs as well as in commercial building Plenum rated areas. TSH-3 is a non-flammable product that meets UL224, VW-1 and has an operational temperature range of -70 to 200ºC. Standard TSH-3 comes with a FEP Teflon Z-Track closure and a 15 AWG Tin/Copper drain wire. The material is also available with several other closure types; however these may reduce the overall performance characteristics somewhat.

TSH-3 is an outstanding EMI shielding product consisting of a FEP Teflon outer jacket bonded to a 3-mil Aluminum foil EMI shield. The product was designed to provide outstanding EMI shielding performance in rugged and demanding environmental applications where only FEP Teflon can survive. TSH-3 is currently in use on many aerospace programs as well as in commercial building Plenum rated areas. TSH-3 is a non-flammable product that meets UL224, VW-1 and has an operational temperature range of -70 to 200ºC. Standard TSH-3 comes with a FEP Teflon Z-Track closure and a 15 AWG Tin/Copper drain wire. The material is also available with several other closure types; however these may reduce the overall performance characteristics somewhat.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number TSH-3
Product Name FEP Teflon Jacket with 3-Mil Aluminum Foil EMI Shield
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Heat Shrink Tubing - 137421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.46 inch (37 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details