Zippertubing Co. (The) Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
| Product Name | Notes |
|---|---|
| AP-20 is a medium duty, commercial grade, PVC extruded tubing that is ideal for wire bundling in high-volume production applications due to its low material cost and labor savings. This... | |
| D-Track is a unique, heavy duty PVC extruded tubing that was specifically developed for the European heavy duty Truck and Bus industry. D-Track is the ideal product to replace conventional,... | |
| D-Track-LT is a unique, heavy duty PVC extruded tubing that was specifically developed for the European heavy duty Truck and Bus industry. D-Track-LT is the ideal product to replace conventional,... | |
| Shrink-N-Shield (2:1) combines two proven technologies into a single, easy to install product for adding EMI protection to wire and cable bundles. It is ideal for cables diameters of 1/2"... | |
| Shrink-N-Shield (2X) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles. It is ideal for cables with diameters... | |
| Shrink-N-Shield (3:1) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles. It is ideal for cable diameters of... | |
| Shrink-N-Shield (4:1) combines two proven technologies in a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 1/2" and less. This... | |
| Shrink-N-Shield (FE) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 1.0" and less. Makes... | |
| Shrink-N-Shield (HW) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 1/2" and less. Makes... | |
| Shrink-N-Shield (PVDF) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 1/2" and less. Makes... | |
| Shrink-N-Shield (TW) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 5/8" and less. Makes... |