Zippertubing Co. (The) Lightweight PVC Coated Polyester Jacket, 10-Mil PVL-10

Description
PVL-10 is a flame retardant, PVC coated, woven Polyester fabric that is extremely flexible, lightweight and rugged. The fabric reinforced construction provides good wear resistance combined with high tear strength in an extremely thin and flexible jacket material. It's ideal for discrete wires, wire harnesses, hoses, and other applications where its high flexibility, strength and abrasion protection are needed. PVL-10 conforms to MIL-C-43006E, Type II, Class 1 and is available in six color options: black, white, gray, red, yellow and blue. The materials can be configured for round, flat and rectangular cable configurations and supplied with a large array of closure options. This material is an extremely versatile, cost effective fabric and one of Zippertubing’s most popular jackets. The material is flame retardant to UL224, VW-1 and has an operational temperature range of -40 to 82ºC.
Description
PVL-10 is a flame retardant, PVC coated, woven Polyester fabric that is extremely flexible, lightweight and rugged. The fabric reinforced construction provides good wear resistance combined with high tear strength in an extremely thin and flexible jacket material. It's ideal for discrete wires, wire harnesses, hoses, and other applications where its high flexibility, strength and abrasion protection are needed. PVL-10 conforms to MIL-C-43006E, Type II, Class 1 and is available in six color options: black, white, gray, red, yellow and blue. The materials can be configured for round, flat and rectangular cable configurations and supplied with a large array of closure options. This material is an extremely versatile, cost effective fabric and one of Zippertubing’s most popular jackets. The material is flame retardant to UL224, VW-1 and has an operational temperature range of -40 to 82ºC.

Suppliers

Company
Product
Description
Supplier Links
Lightweight PVC Coated Polyester Jacket, 10-Mil - PVL-10 - Zippertubing Co. (The)
Los Angeles, CA, USA
Lightweight PVC Coated Polyester Jacket, 10-Mil
PVL-10
Lightweight PVC Coated Polyester Jacket, 10-Mil PVL-10
PVL-10 is a flame retardant, PVC coated, woven Polyester fabric that is extremely flexible, lightweight and rugged. The fabric reinforced construction provides good wear resistance combined with high tear strength in an extremely thin and flexible jacket material. It's ideal for discrete wires, wire harnesses, hoses, and other applications where its high flexibility, strength and abrasion protection are needed. PVL-10 conforms to MIL-C-43006E, Type II, Class 1 and is available in six color options: black, white, gray, red, yellow and blue. The materials can be configured for round, flat and rectangular cable configurations and supplied with a large array of closure options. This material is an extremely versatile, cost effective fabric and one of Zippertubing’s most popular jackets. The material is flame retardant to UL224, VW-1 and has an operational temperature range of -40 to 82ºC.

PVL-10 is a flame retardant, PVC coated, woven Polyester fabric that is extremely flexible, lightweight and rugged. The fabric reinforced construction provides good wear resistance combined with high tear strength in an extremely thin and flexible jacket material. It's ideal for discrete wires, wire harnesses, hoses, and other applications where its high flexibility, strength and abrasion protection are needed. PVL-10 conforms to MIL-C-43006E, Type II, Class 1 and is available in six color options: black, white, gray, red, yellow and blue. The materials can be configured for round, flat and rectangular cable configurations and supplied with a large array of closure options. This material is an extremely versatile, cost effective fabric and one of Zippertubing’s most popular jackets. The material is flame retardant to UL224, VW-1 and has an operational temperature range of -40 to 82ºC.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number PVL-10
Product Name Lightweight PVC Coated Polyester Jacket, 10-Mil
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details