Zippertubing Co. (The) Aluminized Fiberglass Jacket, Heat, Spark & Flame Protection ALFG-28

Description
ALFG-28 is a medium weight; Polyvinylchloride impregnated fiberglass fabric with a heat reflective Aluminum Foil surface laminated on one side. The combination makes ALFG-28 a flexible and durable heat protection jacket material with good abrasion characteristics. ALFG-28 is best in moderate temperature heat barrier applications where a mechanically tough jacket is required. The polymer coating allows various PVC extruded closures to be electronically welded or sewn to the jacket material. Teflon® and Polyurethane Z-Track materials are also available. A track closures allow the product to be easily zipped around cables, pipes, hoses, tubes and other lines while in place. The aluminized fiberglass jacket material provides protection against high temperature radiant heat as well as flame and sparks. The material has a operational temperature range of -40ºC to 177ºC.
Description
ALFG-28 is a medium weight; Polyvinylchloride impregnated fiberglass fabric with a heat reflective Aluminum Foil surface laminated on one side. The combination makes ALFG-28 a flexible and durable heat protection jacket material with good abrasion characteristics. ALFG-28 is best in moderate temperature heat barrier applications where a mechanically tough jacket is required. The polymer coating allows various PVC extruded closures to be electronically welded or sewn to the jacket material. Teflon® and Polyurethane Z-Track materials are also available. A track closures allow the product to be easily zipped around cables, pipes, hoses, tubes and other lines while in place. The aluminized fiberglass jacket material provides protection against high temperature radiant heat as well as flame and sparks. The material has a operational temperature range of -40ºC to 177ºC.

Suppliers

Company
Product
Description
Supplier Links
Aluminized Fiberglass Jacket, Heat, Spark & Flame Protection - ALFG-28 - Zippertubing Co. (The)
Los Angeles, CA, USA
Aluminized Fiberglass Jacket, Heat, Spark & Flame Protection
ALFG-28
Aluminized Fiberglass Jacket, Heat, Spark & Flame Protection ALFG-28
ALFG-28 is a medium weight; Polyvinylchloride impregnated fiberglass fabric with a heat reflective Aluminum Foil surface laminated on one side. The combination makes ALFG-28 a flexible and durable heat protection jacket material with good abrasion characteristics. ALFG-28 is best in moderate temperature heat barrier applications where a mechanically tough jacket is required. The polymer coating allows various PVC extruded closures to be electronically welded or sewn to the jacket material. Teflon® and Polyurethane Z-Track materials are also available. A track closures allow the product to be easily zipped around cables, pipes, hoses, tubes and other lines while in place. The aluminized fiberglass jacket material provides protection against high temperature radiant heat as well as flame and sparks. The material has a operational temperature range of -40ºC to 177ºC.

ALFG-28 is a medium weight; Polyvinylchloride impregnated fiberglass fabric with a heat reflective Aluminum Foil surface laminated on one side. The combination makes ALFG-28 a flexible and durable heat protection jacket material with good abrasion characteristics. ALFG-28 is best in moderate temperature heat barrier applications where a mechanically tough jacket is required. The polymer coating allows various PVC extruded closures to be electronically welded or sewn to the jacket material. Teflon® and Polyurethane Z-Track materials are also available. A track closures allow the product to be easily zipped around cables, pipes, hoses, tubes and other lines while in place. The aluminized fiberglass jacket material provides protection against high temperature radiant heat as well as flame and sparks. The material has a operational temperature range of -40ºC to 177ºC.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number ALFG-28
Product Name Aluminized Fiberglass Jacket, Heat, Spark & Flame Protection
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cut Tube Wrap - CTW-3000-060-11.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Sleeve - NPFC-S-2G34-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details