Zippertubing Co. (The) Heavy Duty Silicone Coated Fiberglass Jacket, 32 Mil SRFG-32

Description
SRFG-32 is a heavy weight (.032†thick) Silicone coated fiberglass fabric that offers outstanding flexibility, good abrasion and fluid resistance as well as high and low temperature characteristics. This jacketing product is ideal for under hood applications in trucks, busses and automotive racing industries where thermal protection and abrasion resistance are required. The dark color of this silicone material adds the benefit of being non-reflective, making it ideal for military vehicles. SRFG-32 can be configured for round, flat and rectangular cables or into many customized shapes and sizes. The material is flame retardant and has an operational temperature range of -55 to 232ºC.
Description
SRFG-32 is a heavy weight (.032†thick) Silicone coated fiberglass fabric that offers outstanding flexibility, good abrasion and fluid resistance as well as high and low temperature characteristics. This jacketing product is ideal for under hood applications in trucks, busses and automotive racing industries where thermal protection and abrasion resistance are required. The dark color of this silicone material adds the benefit of being non-reflective, making it ideal for military vehicles. SRFG-32 can be configured for round, flat and rectangular cables or into many customized shapes and sizes. The material is flame retardant and has an operational temperature range of -55 to 232ºC.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Silicone Coated Fiberglass Jacket, 32 Mil - SRFG-32 - Zippertubing Co. (The)
Los Angeles, CA, USA
Heavy Duty Silicone Coated Fiberglass Jacket, 32 Mil
SRFG-32
Heavy Duty Silicone Coated Fiberglass Jacket, 32 Mil SRFG-32
SRFG-32 is a heavy weight (.032†thick) Silicone coated fiberglass fabric that offers outstanding flexibility, good abrasion and fluid resistance as well as high and low temperature characteristics. This jacketing product is ideal for under hood applications in trucks, busses and automotive racing industries where thermal protection and abrasion resistance are required. The dark color of this silicone material adds the benefit of being non-reflective, making it ideal for military vehicles. SRFG-32 can be configured for round, flat and rectangular cables or into many customized shapes and sizes. The material is flame retardant and has an operational temperature range of -55 to 232ºC.

SRFG-32 is a heavy weight (.032†thick) Silicone coated fiberglass fabric that offers outstanding flexibility, good abrasion and fluid resistance as well as high and low temperature characteristics. This jacketing product is ideal for under hood applications in trucks, busses and automotive racing industries where thermal protection and abrasion resistance are required. The dark color of this silicone material adds the benefit of being non-reflective, making it ideal for military vehicles. SRFG-32 can be configured for round, flat and rectangular cables or into many customized shapes and sizes. The material is flame retardant and has an operational temperature range of -55 to 232ºC.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number SRFG-32
Product Name Heavy Duty Silicone Coated Fiberglass Jacket, 32 Mil
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cable Spiral Wrapping - 1025808 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.0886 to 0.6890 inch (2.25 to 17.5 mm)
Length 1969 inch (50000 mm)
View Details