Zippertubing Co. (The) Lightweight Abrasion-Resistant Flat Cable Jacket, 10 Mil Z-Flex-PVL

Description
Z-Flex®-PVL is an economical, pull-thru, jacketing system for flat cables made from Zippertubing’s type PVL-10 material. This configuration is ideal for inter-connection applications where mechanical protection is required and a sealed, flat, tubular jacket is desirable. Z-Flex®-PVL is supplied in reel form and is easily cut to any length required. A special leader inside the jacket is provided for fast, easy pull-through of the cable. Z-Flex®-PVL is available in four standard sizes to fit the most popular flat cable sizes ranging from 20 to 64 conductors. Custom sizes and colors are also available. Refer to Zippertubing’s PVL-10 data sheet for specific material characteristics.
Description
Z-Flex®-PVL is an economical, pull-thru, jacketing system for flat cables made from Zippertubing’s type PVL-10 material. This configuration is ideal for inter-connection applications where mechanical protection is required and a sealed, flat, tubular jacket is desirable. Z-Flex®-PVL is supplied in reel form and is easily cut to any length required. A special leader inside the jacket is provided for fast, easy pull-through of the cable. Z-Flex®-PVL is available in four standard sizes to fit the most popular flat cable sizes ranging from 20 to 64 conductors. Custom sizes and colors are also available. Refer to Zippertubing’s PVL-10 data sheet for specific material characteristics.

Suppliers

Company
Product
Description
Supplier Links
Lightweight Abrasion-Resistant Flat Cable Jacket, 10 Mil - Z-Flex-PVL - Zippertubing Co. (The)
Los Angeles, CA, USA
Lightweight Abrasion-Resistant Flat Cable Jacket, 10 Mil
Z-Flex-PVL
Lightweight Abrasion-Resistant Flat Cable Jacket, 10 Mil Z-Flex-PVL
Z-Flex®-PVL is an economical, pull-thru, jacketing system for flat cables made from Zippertubing’s type PVL-10 material. This configuration is ideal for inter-connection applications where mechanical protection is required and a sealed, flat, tubular jacket is desirable. Z-Flex®-PVL is supplied in reel form and is easily cut to any length required. A special leader inside the jacket is provided for fast, easy pull-through of the cable. Z-Flex®-PVL is available in four standard sizes to fit the most popular flat cable sizes ranging from 20 to 64 conductors. Custom sizes and colors are also available. Refer to Zippertubing’s PVL-10 data sheet for specific material characteristics.

Z-Flex®-PVL is an economical, pull-thru, jacketing system for flat cables made from Zippertubing’s type PVL-10 material. This configuration is ideal for inter-connection applications where mechanical protection is required and a sealed, flat, tubular jacket is desirable. Z-Flex®-PVL is supplied in reel form and is easily cut to any length required. A special leader inside the jacket is provided for fast, easy pull-through of the cable. Z-Flex®-PVL is available in four standard sizes to fit the most popular flat cable sizes ranging from 20 to 64 conductors. Custom sizes and colors are also available. Refer to Zippertubing’s PVL-10 data sheet for specific material characteristics.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number Z-Flex-PVL
Product Name Lightweight Abrasion-Resistant Flat Cable Jacket, 10 Mil
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Heat Shrink Tubing - 136150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.4331 inch (11 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details