Zippertubing Co. (The) Heavy Duty Adhesive Closed PVC Coated Polyester Jacket Z-Wrap-HD

Description
Z-Wrap®-HD is a heavy duty (.020â€) wrap around jacket system for round, flat or rectangular cables utilizing Zippertubing’s type DVH-20 material and a pressure sensitive adhesive closure. A strip of high strength specially formulated Acrylic adhesive is bonded to one edge to provide a secure and flexible closure. The closure allows installation without the need for secondary tooling on assemblies that do not require re-entry and where a “pull-thru†jacket is undesirable. The thin adhesive closure allows for extremely tight cable bends since the seam area is very thin and highly flexible. The reinforced construction of Zippertubing’s DVH-20 material provides excellent wear resistance combined with high tear strength. Z-Wrap®-HD is ideal for larger diameter wire harnesses, hoses, and other applications where strength and abrasion protection is needed. Custom sizes and colors are available. Refer to Zippertubing’s DVH-20 data sheet for specific material characteristics.
Description
Z-Wrap®-HD is a heavy duty (.020â€) wrap around jacket system for round, flat or rectangular cables utilizing Zippertubing’s type DVH-20 material and a pressure sensitive adhesive closure. A strip of high strength specially formulated Acrylic adhesive is bonded to one edge to provide a secure and flexible closure. The closure allows installation without the need for secondary tooling on assemblies that do not require re-entry and where a “pull-thru†jacket is undesirable. The thin adhesive closure allows for extremely tight cable bends since the seam area is very thin and highly flexible. The reinforced construction of Zippertubing’s DVH-20 material provides excellent wear resistance combined with high tear strength. Z-Wrap®-HD is ideal for larger diameter wire harnesses, hoses, and other applications where strength and abrasion protection is needed. Custom sizes and colors are available. Refer to Zippertubing’s DVH-20 data sheet for specific material characteristics.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Adhesive Closed PVC Coated Polyester Jacket - Z-Wrap-HD - Zippertubing Co. (The)
Los Angeles, CA, USA
Heavy Duty Adhesive Closed PVC Coated Polyester Jacket
Z-Wrap-HD
Heavy Duty Adhesive Closed PVC Coated Polyester Jacket Z-Wrap-HD
Z-Wrap®-HD is a heavy duty (.020â€) wrap around jacket system for round, flat or rectangular cables utilizing Zippertubing’s type DVH-20 material and a pressure sensitive adhesive closure. A strip of high strength specially formulated Acrylic adhesive is bonded to one edge to provide a secure and flexible closure. The closure allows installation without the need for secondary tooling on assemblies that do not require re-entry and where a “pull-thru†jacket is undesirable. The thin adhesive closure allows for extremely tight cable bends since the seam area is very thin and highly flexible. The reinforced construction of Zippertubing’s DVH-20 material provides excellent wear resistance combined with high tear strength. Z-Wrap®-HD is ideal for larger diameter wire harnesses, hoses, and other applications where strength and abrasion protection is needed. Custom sizes and colors are available. Refer to Zippertubing’s DVH-20 data sheet for specific material characteristics.

Z-Wrap®-HD is a heavy duty (.020â€) wrap around jacket system for round, flat or rectangular cables utilizing Zippertubing’s type DVH-20 material and a pressure sensitive adhesive closure. A strip of high strength specially formulated Acrylic adhesive is bonded to one edge to provide a secure and flexible closure. The closure allows installation without the need for secondary tooling on assemblies that do not require re-entry and where a “pull-thru†jacket is undesirable. The thin adhesive closure allows for extremely tight cable bends since the seam area is very thin and highly flexible. The reinforced construction of Zippertubing’s DVH-20 material provides excellent wear resistance combined with high tear strength. Z-Wrap®-HD is ideal for larger diameter wire harnesses, hoses, and other applications where strength and abrasion protection is needed. Custom sizes and colors are available. Refer to Zippertubing’s DVH-20 data sheet for specific material characteristics.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number Z-Wrap-HD
Product Name Heavy Duty Adhesive Closed PVC Coated Polyester Jacket
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details