Zippertubing Co. (The) Anti-Static Cable Jacket, 25 Mil AST-25

Description
AST-25 is a conductive Carbon loaded, fire retardant, PVC coated Polyester fabric material. It is an excellent abrasion jacket combined with anti-static properties. A properly grounded AST-25 jacket has an electrical resistance of less than 25 meg-ohms and will eliminate static charge buildup and prevent potentially explosive conditions or damage to static sensitive electronic devices. AST-25 can be used to protect electrical cabling in clean room environments from static charge buildup common with most other plastic insulation materials. The materials rugged construction makes it ideal for fabricating anti-static airflow ducting for use in tunnels, mines, or electronics ventilation systems. AST-25 is available in the classic Zippertubing wrap around design and can be closed with a variety of closure devices. The operational temperature range for AST-25 is -20 to 75ºC.
Description
AST-25 is a conductive Carbon loaded, fire retardant, PVC coated Polyester fabric material. It is an excellent abrasion jacket combined with anti-static properties. A properly grounded AST-25 jacket has an electrical resistance of less than 25 meg-ohms and will eliminate static charge buildup and prevent potentially explosive conditions or damage to static sensitive electronic devices. AST-25 can be used to protect electrical cabling in clean room environments from static charge buildup common with most other plastic insulation materials. The materials rugged construction makes it ideal for fabricating anti-static airflow ducting for use in tunnels, mines, or electronics ventilation systems. AST-25 is available in the classic Zippertubing wrap around design and can be closed with a variety of closure devices. The operational temperature range for AST-25 is -20 to 75ºC.

Suppliers

Company
Product
Description
Supplier Links
Anti-Static Cable Jacket, 25 Mil - AST-25 - Zippertubing Co. (The)
Los Angeles, CA, USA
Anti-Static Cable Jacket, 25 Mil
AST-25
Anti-Static Cable Jacket, 25 Mil AST-25
AST-25 is a conductive Carbon loaded, fire retardant, PVC coated Polyester fabric material. It is an excellent abrasion jacket combined with anti-static properties. A properly grounded AST-25 jacket has an electrical resistance of less than 25 meg-ohms and will eliminate static charge buildup and prevent potentially explosive conditions or damage to static sensitive electronic devices. AST-25 can be used to protect electrical cabling in clean room environments from static charge buildup common with most other plastic insulation materials. The materials rugged construction makes it ideal for fabricating anti-static airflow ducting for use in tunnels, mines, or electronics ventilation systems. AST-25 is available in the classic Zippertubing wrap around design and can be closed with a variety of closure devices. The operational temperature range for AST-25 is -20 to 75ºC.

AST-25 is a conductive Carbon loaded, fire retardant, PVC coated Polyester fabric material. It is an excellent abrasion jacket combined with anti-static properties. A properly grounded AST-25 jacket has an electrical resistance of less than 25 meg-ohms and will eliminate static charge buildup and prevent potentially explosive conditions or damage to static sensitive electronic devices. AST-25 can be used to protect electrical cabling in clean room environments from static charge buildup common with most other plastic insulation materials. The materials rugged construction makes it ideal for fabricating anti-static airflow ducting for use in tunnels, mines, or electronics ventilation systems. AST-25 is available in the classic Zippertubing wrap around design and can be closed with a variety of closure devices. The operational temperature range for AST-25 is -20 to 75ºC.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number AST-25
Product Name Anti-Static Cable Jacket, 25 Mil
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details