Zippertubing Co. (The) Extremely Flexible, Polyurethane Flat Cable Jacket, 18 Mil Z-Flex-PFR

Description
Z-Flex®-PFR is a high performance, pull-thru, jacketing system for flat cables made from Zippertubing’s type PFR-18 material. The configuration is ideal for inter-connection applications where mechanical protection is required and a sealed, flat, tubular jacket is desirable. Z-Flex-PFR is made from a Polyurethane jacket offering exceptional toughness, resistance to abrasion and fluids, while exhibiting high flexibility throughout its wide temperature range. The jacket is ideal for use in difficult environments and for many nuclear, aerospace and military applications where PVC materials are not permitted. The PFR-18 material passes FAR-25 requirements for flammability and smoke generation. Z-Flex®-PFR is supplied in reel form and is easily cut to any length required. A special leader inside the jacket is provided for fast, easy pull-through of the cable. Available in four standard sizes to fit the most popular flat cable sizes ranging from 20 to 64 conductors. Custom sizes are also available. Refer to Zippertubing’s PFR-18 data sheet for specific material characteristics.
Description
Z-Flex®-PFR is a high performance, pull-thru, jacketing system for flat cables made from Zippertubing’s type PFR-18 material. The configuration is ideal for inter-connection applications where mechanical protection is required and a sealed, flat, tubular jacket is desirable. Z-Flex-PFR is made from a Polyurethane jacket offering exceptional toughness, resistance to abrasion and fluids, while exhibiting high flexibility throughout its wide temperature range. The jacket is ideal for use in difficult environments and for many nuclear, aerospace and military applications where PVC materials are not permitted. The PFR-18 material passes FAR-25 requirements for flammability and smoke generation. Z-Flex®-PFR is supplied in reel form and is easily cut to any length required. A special leader inside the jacket is provided for fast, easy pull-through of the cable. Available in four standard sizes to fit the most popular flat cable sizes ranging from 20 to 64 conductors. Custom sizes are also available. Refer to Zippertubing’s PFR-18 data sheet for specific material characteristics.

Suppliers

Company
Product
Description
Supplier Links
Extremely Flexible, Polyurethane Flat Cable Jacket, 18 Mil - Z-Flex-PFR - Zippertubing Co. (The)
Los Angeles, CA, USA
Extremely Flexible, Polyurethane Flat Cable Jacket, 18 Mil
Z-Flex-PFR
Extremely Flexible, Polyurethane Flat Cable Jacket, 18 Mil Z-Flex-PFR
Z-Flex®-PFR is a high performance, pull-thru, jacketing system for flat cables made from Zippertubing’s type PFR-18 material. The configuration is ideal for inter-connection applications where mechanical protection is required and a sealed, flat, tubular jacket is desirable. Z-Flex-PFR is made from a Polyurethane jacket offering exceptional toughness, resistance to abrasion and fluids, while exhibiting high flexibility throughout its wide temperature range. The jacket is ideal for use in difficult environments and for many nuclear, aerospace and military applications where PVC materials are not permitted. The PFR-18 material passes FAR-25 requirements for flammability and smoke generation. Z-Flex®-PFR is supplied in reel form and is easily cut to any length required. A special leader inside the jacket is provided for fast, easy pull-through of the cable. Available in four standard sizes to fit the most popular flat cable sizes ranging from 20 to 64 conductors. Custom sizes are also available. Refer to Zippertubing’s PFR-18 data sheet for specific material characteristics.

Z-Flex®-PFR is a high performance, pull-thru, jacketing system for flat cables made from Zippertubing’s type PFR-18 material. The configuration is ideal for inter-connection applications where mechanical protection is required and a sealed, flat, tubular jacket is desirable. Z-Flex-PFR is made from a Polyurethane jacket offering exceptional toughness, resistance to abrasion and fluids, while exhibiting high flexibility throughout its wide temperature range. The jacket is ideal for use in difficult environments and for many nuclear, aerospace and military applications where PVC materials are not permitted. The PFR-18 material passes FAR-25 requirements for flammability and smoke generation. Z-Flex®-PFR is supplied in reel form and is easily cut to any length required. A special leader inside the jacket is provided for fast, easy pull-through of the cable. Available in four standard sizes to fit the most popular flat cable sizes ranging from 20 to 64 conductors. Custom sizes are also available. Refer to Zippertubing’s PFR-18 data sheet for specific material characteristics.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number Z-Flex-PFR
Product Name Extremely Flexible, Polyurethane Flat Cable Jacket, 18 Mil
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cut Tube Wrap - CTW-1000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Push-in sleeve - NPQH-D-S6-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details