Zippertubing Co. (The) High Temperature Glass Fiber Jacket with Aluminum Foil ALHTG-65

Description
ALHTG-65 is a heavy weight, .065" thick, mechanically bonded glass fiber cloth treated with a proprietary coating and laminated on one side with Aluminum Foil for high tmeperature applications up to 1,022 F (550 C). The base cloth material will stand short-term exposures as high as 1,380°F (750 C). ALHTG-65 is manufactured from long textile glass fibers and contains no binders, thereby, assuring insulation efficiency during extended periods of elevated temperatures; even with direct exposure to fire. The material does not contain Asbestos and has no heavy metal additives.
Description
ALHTG-65 is a heavy weight, .065" thick, mechanically bonded glass fiber cloth treated with a proprietary coating and laminated on one side with Aluminum Foil for high tmeperature applications up to 1,022 F (550 C). The base cloth material will stand short-term exposures as high as 1,380°F (750 C). ALHTG-65 is manufactured from long textile glass fibers and contains no binders, thereby, assuring insulation efficiency during extended periods of elevated temperatures; even with direct exposure to fire. The material does not contain Asbestos and has no heavy metal additives.

Suppliers

Company
Product
Description
Supplier Links
High Temperature Glass Fiber Jacket with Aluminum Foil - ALHTG-65 - Zippertubing Co. (The)
Los Angeles, CA, USA
High Temperature Glass Fiber Jacket with Aluminum Foil
ALHTG-65
High Temperature Glass Fiber Jacket with Aluminum Foil ALHTG-65
ALHTG-65 is a heavy weight, .065" thick, mechanically bonded glass fiber cloth treated with a proprietary coating and laminated on one side with Aluminum Foil for high tmeperature applications up to 1,022 F (550 C). The base cloth material will stand short-term exposures as high as 1,380°F (750 C). ALHTG-65 is manufactured from long textile glass fibers and contains no binders, thereby, assuring insulation efficiency during extended periods of elevated temperatures; even with direct exposure to fire. The material does not contain Asbestos and has no heavy metal additives.

ALHTG-65 is a heavy weight, .065" thick, mechanically bonded glass fiber cloth treated with a proprietary coating and laminated on one side with Aluminum Foil for high tmeperature applications up to 1,022 F (550 C). The base cloth material will stand short-term exposures as high as 1,380°F (750 C). ALHTG-65 is manufactured from long textile glass fibers and contains no binders, thereby, assuring insulation efficiency during extended periods of elevated temperatures; even with direct exposure to fire. The material does not contain Asbestos and has no heavy metal additives.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number ALHTG-65
Product Name High Temperature Glass Fiber Jacket with Aluminum Foil
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Heat Shrink Tubing - 137409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.38 inch (35 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details