Zippertubing Co. (The) High Performance PTFE Coated Fiberglass Jacketing, 5 Mil PTG-5

Description
PTG-5 is a lightweight Polytetrafluoroethye ne (PTFE) Teflon coated; fine weave fiberglass glass fabric that is .005 inches thick. The material conforms to Mil-I-18746 and the Teflon coating make this material ideal for high and low temperatures and/or applications requiring exposure to severe chemical environments. The material has a long history of usage in the Aerospace and Spacecraft industries and is most commonly supplied with Zippertubing’s FEP Teflon Z-Track closure. The operational temperature range is -73 to 260ºC.
Description
PTG-5 is a lightweight Polytetrafluoroethye ne (PTFE) Teflon coated; fine weave fiberglass glass fabric that is .005 inches thick. The material conforms to Mil-I-18746 and the Teflon coating make this material ideal for high and low temperatures and/or applications requiring exposure to severe chemical environments. The material has a long history of usage in the Aerospace and Spacecraft industries and is most commonly supplied with Zippertubing’s FEP Teflon Z-Track closure. The operational temperature range is -73 to 260ºC.

Suppliers

Company
Product
Description
Supplier Links
High Performance PTFE Coated Fiberglass Jacketing, 5 Mil - PTG-5 - Zippertubing Co. (The)
Los Angeles, CA, USA
High Performance PTFE Coated Fiberglass Jacketing, 5 Mil
PTG-5
High Performance PTFE Coated Fiberglass Jacketing, 5 Mil PTG-5
PTG-5 is a lightweight Polytetrafluoroethye ne (PTFE) Teflon coated; fine weave fiberglass glass fabric that is .005 inches thick. The material conforms to Mil-I-18746 and the Teflon coating make this material ideal for high and low temperatures and/or applications requiring exposure to severe chemical environments. The material has a long history of usage in the Aerospace and Spacecraft industries and is most commonly supplied with Zippertubing’s FEP Teflon Z-Track closure. The operational temperature range is -73 to 260ºC.

PTG-5 is a lightweight Polytetrafluoroethyene (PTFE) Teflon coated; fine weave fiberglass glass fabric that is .005 inches thick. The material conforms to Mil-I-18746 and the Teflon coating make this material ideal for high and low temperatures and/or applications requiring exposure to severe chemical environments. The material has a long history of usage in the Aerospace and Spacecraft industries and is most commonly supplied with Zippertubing’s FEP Teflon Z-Track closure. The operational temperature range is -73 to 260ºC.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number PTG-5
Product Name High Performance PTFE Coated Fiberglass Jacketing, 5 Mil
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 137423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.48 inch (63 mm)
View Details