Zippertubing Co. (The) F.R. Polyurethane Jacket with Z-5080-CN EMI Shield Z-Shield-5080

Description
Z-Shield-5080 is a wrap around EMI shielded jacket made of fire retardant Polyurethane film, flame retardant Z-5080-CN EMI shielding cloth and an adhesive closure. This combination provides good electromagnetic shielding of wires and cables in applications requiring outstanding flexibility, flammability to UL224, VW-1 and good dielectric strength. This product is extremely useful in electronics applications where space may require a thin and flexible shielding. Z-Shield-5080 can be configured to fit most Round, Flat or Rectangular cable configurations and is available with or without a drain wire installed. This product has an operational temperature range of -30 to 107ºC.
Description
Z-Shield-5080 is a wrap around EMI shielded jacket made of fire retardant Polyurethane film, flame retardant Z-5080-CN EMI shielding cloth and an adhesive closure. This combination provides good electromagnetic shielding of wires and cables in applications requiring outstanding flexibility, flammability to UL224, VW-1 and good dielectric strength. This product is extremely useful in electronics applications where space may require a thin and flexible shielding. Z-Shield-5080 can be configured to fit most Round, Flat or Rectangular cable configurations and is available with or without a drain wire installed. This product has an operational temperature range of -30 to 107ºC.

Suppliers

Company
Product
Description
Supplier Links
F.R. Polyurethane Jacket with Z-5080-CN EMI Shield - Z-Shield-5080 - Zippertubing Co. (The)
Los Angeles, CA, USA
F.R. Polyurethane Jacket with Z-5080-CN EMI Shield
Z-Shield-5080
F.R. Polyurethane Jacket with Z-5080-CN EMI Shield Z-Shield-5080
Z-Shield-5080 is a wrap around EMI shielded jacket made of fire retardant Polyurethane film, flame retardant Z-5080-CN EMI shielding cloth and an adhesive closure. This combination provides good electromagnetic shielding of wires and cables in applications requiring outstanding flexibility, flammability to UL224, VW-1 and good dielectric strength. This product is extremely useful in electronics applications where space may require a thin and flexible shielding. Z-Shield-5080 can be configured to fit most Round, Flat or Rectangular cable configurations and is available with or without a drain wire installed. This product has an operational temperature range of -30 to 107ºC.

Z-Shield-5080 is a wrap around EMI shielded jacket made of fire retardant Polyurethane film, flame retardant Z-5080-CN EMI shielding cloth and an adhesive closure. This combination provides good electromagnetic shielding of wires and cables in applications requiring outstanding flexibility, flammability to UL224, VW-1 and good dielectric strength. This product is extremely useful in electronics applications where space may require a thin and flexible shielding. Z-Shield-5080 can be configured to fit most Round, Flat or Rectangular cable configurations and is available with or without a drain wire installed. This product has an operational temperature range of -30 to 107ºC.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number Z-Shield-5080
Product Name F.R. Polyurethane Jacket with Z-5080-CN EMI Shield
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details
Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Clamping sleeve - EAMH-86-10-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details