Zippertubing Co. (The) Datasheets for Tubing

Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more

Product Name Notes
AP-20 is a medium duty, commercial grade, PVC extruded tubing that is ideal for wire bundling in high-volume production applications due to its low material cost and labor savings. This...
D-Track is a unique, heavy duty PVC extruded tubing that was specifically developed for the European heavy duty Truck and Bus industry. D-Track is the ideal product to replace conventional,...
D-Track-LT is a unique, heavy duty PVC extruded tubing that was specifically developed for the European heavy duty Truck and Bus industry. D-Track-LT is the ideal product to replace conventional,...
Shrink-N-Shield (2:1) combines two proven technologies into a single, easy to install product for adding EMI protection to wire and cable bundles. It is ideal for cables diameters of 1/2"...
Shrink-N-Shield (2X) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles. It is ideal for cables with diameters...
Shrink-N-Shield (3:1) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles. It is ideal for cable diameters of...
Shrink-N-Shield (4:1) combines two proven technologies in a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 1/2" and less. This...
Shrink-N-Shield (FE) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 1.0" and less. Makes...
Shrink-N-Shield (HW) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 1/2" and less. Makes...
Shrink-N-Shield (PVDF) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 1/2" and less. Makes...
Shrink-N-Shield (TW) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 5/8" and less. Makes...