Zippertubing Co. (The) Lightweight PVC Coated Polyester Jacket, Snap Closure Snap-Grip

Description
Snap-Gripâ„¢ is a commercial grade, flame retardant PVC coated Polyester fabric material that utilizes a unique Nylon snap button closure system. The snap button design will stay closed in high flexing applications yet it is easy to close and open as required. Just press the buttons closed for a secure covering for any wire or cable bundle. Since no tooling is required for installation, Snap Gripâ„¢ is ideal for general cable management applications in office or industrial locations where multiple wires or cables penetrate cabinets, equipment housings or internal wiring of appliances. The separation between the snaps allows for easy cable breakouts and transitions within a wire harness. The operational temperature range is -20 to 82ºC.
Description
Snap-Gripâ„¢ is a commercial grade, flame retardant PVC coated Polyester fabric material that utilizes a unique Nylon snap button closure system. The snap button design will stay closed in high flexing applications yet it is easy to close and open as required. Just press the buttons closed for a secure covering for any wire or cable bundle. Since no tooling is required for installation, Snap Gripâ„¢ is ideal for general cable management applications in office or industrial locations where multiple wires or cables penetrate cabinets, equipment housings or internal wiring of appliances. The separation between the snaps allows for easy cable breakouts and transitions within a wire harness. The operational temperature range is -20 to 82ºC.

Suppliers

Company
Product
Description
Supplier Links
Lightweight PVC Coated Polyester Jacket, Snap Closure - Snap-Grip - Zippertubing Co. (The)
Los Angeles, CA, USA
Lightweight PVC Coated Polyester Jacket, Snap Closure
Snap-Grip
Lightweight PVC Coated Polyester Jacket, Snap Closure Snap-Grip
Snap-Gripâ„¢ is a commercial grade, flame retardant PVC coated Polyester fabric material that utilizes a unique Nylon snap button closure system. The snap button design will stay closed in high flexing applications yet it is easy to close and open as required. Just press the buttons closed for a secure covering for any wire or cable bundle. Since no tooling is required for installation, Snap Gripâ„¢ is ideal for general cable management applications in office or industrial locations where multiple wires or cables penetrate cabinets, equipment housings or internal wiring of appliances. The separation between the snaps allows for easy cable breakouts and transitions within a wire harness. The operational temperature range is -20 to 82ºC.

Snap-Gripâ„¢ is a commercial grade, flame retardant PVC coated Polyester fabric material that utilizes a unique Nylon snap button closure system. The snap button design will stay closed in high flexing applications yet it is easy to close and open as required. Just press the buttons closed for a secure covering for any wire or cable bundle. Since no tooling is required for installation, Snap Gripâ„¢ is ideal for general cable management applications in office or industrial locations where multiple wires or cables penetrate cabinets, equipment housings or internal wiring of appliances. The separation between the snaps allows for easy cable breakouts and transitions within a wire harness. The operational temperature range is -20 to 82ºC.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number Snap-Grip
Product Name Lightweight PVC Coated Polyester Jacket, Snap Closure
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cable Sleeves - 1812020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1378 to 0.2953 inch (3.5 to 7.5 mm)
View Details