Zippertubing Co. (The) Flexible, Premium Grade PVC Flat Cable Jacket, 20 Mil Z-Flex-63

Description
Z-Flex®-63 is an economical, pull-thru, jacketing system for flat cables made from Zippertubing’s type 63-20 material. This configuration is ideal for inter-connection applications where mechanical protection is required and a sealed, flat, tubular jacket is desirable. Z-Flex®-63 is supplied in reel form and is easily cut to any length required. A special leader inside the jacket is provided for fast, easy pull-through of the cable. Z-Flex®-63 is available in four standard sizes to fit the most popular flat cable sizes ranging from 20 to 64 conductors. Custom sizes are also available. Refer to Zippertubing’s 63-20 data sheet for specific material characteristics.
Description
Z-Flex®-63 is an economical, pull-thru, jacketing system for flat cables made from Zippertubing’s type 63-20 material. This configuration is ideal for inter-connection applications where mechanical protection is required and a sealed, flat, tubular jacket is desirable. Z-Flex®-63 is supplied in reel form and is easily cut to any length required. A special leader inside the jacket is provided for fast, easy pull-through of the cable. Z-Flex®-63 is available in four standard sizes to fit the most popular flat cable sizes ranging from 20 to 64 conductors. Custom sizes are also available. Refer to Zippertubing’s 63-20 data sheet for specific material characteristics.

Suppliers

Company
Product
Description
Supplier Links
Flexible, Premium Grade PVC Flat Cable Jacket, 20 Mil - Z-Flex-63 - Zippertubing Co. (The)
Los Angeles, CA, USA
Flexible, Premium Grade PVC Flat Cable Jacket, 20 Mil
Z-Flex-63
Flexible, Premium Grade PVC Flat Cable Jacket, 20 Mil Z-Flex-63
Z-Flex®-63 is an economical, pull-thru, jacketing system for flat cables made from Zippertubing’s type 63-20 material. This configuration is ideal for inter-connection applications where mechanical protection is required and a sealed, flat, tubular jacket is desirable. Z-Flex®-63 is supplied in reel form and is easily cut to any length required. A special leader inside the jacket is provided for fast, easy pull-through of the cable. Z-Flex®-63 is available in four standard sizes to fit the most popular flat cable sizes ranging from 20 to 64 conductors. Custom sizes are also available. Refer to Zippertubing’s 63-20 data sheet for specific material characteristics.

Z-Flex®-63 is an economical, pull-thru, jacketing system for flat cables made from Zippertubing’s type 63-20 material. This configuration is ideal for inter-connection applications where mechanical protection is required and a sealed, flat, tubular jacket is desirable. Z-Flex®-63 is supplied in reel form and is easily cut to any length required. A special leader inside the jacket is provided for fast, easy pull-through of the cable. Z-Flex®-63 is available in four standard sizes to fit the most popular flat cable sizes ranging from 20 to 64 conductors. Custom sizes are also available. Refer to Zippertubing’s 63-20 data sheet for specific material characteristics.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number Z-Flex-63
Product Name Flexible, Premium Grade PVC Flat Cable Jacket, 20 Mil
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details