Zippertubing Co. (The) PVC Jacket with SH1 EMI Shield, Snap Closure Snap-Grip-AL

Description
Snap-Grip-AL is a commercial grade PVC jacket laminated to an SH1 Aluminum foil EMI shield with a 15 AWG Tin/Copper drain wire and Nylon snap button closure. The material is intended for protected indoor shielding applications where the snap button spacing makes wire breakouts easy. This product provides good EMI shielding performance at an economical price and the unique Snap-Grip system is easy to apply and open when required. Since no tooling is required to install or remove the jacket, it makes wire harness installation in cabinets, appliances or restricted access areas easy.
Description
Snap-Grip-AL is a commercial grade PVC jacket laminated to an SH1 Aluminum foil EMI shield with a 15 AWG Tin/Copper drain wire and Nylon snap button closure. The material is intended for protected indoor shielding applications where the snap button spacing makes wire breakouts easy. This product provides good EMI shielding performance at an economical price and the unique Snap-Grip system is easy to apply and open when required. Since no tooling is required to install or remove the jacket, it makes wire harness installation in cabinets, appliances or restricted access areas easy.

Suppliers

Company
Product
Description
Supplier Links
PVC Jacket with SH1 EMI Shield, Snap Closure - Snap-Grip-AL - Zippertubing Co. (The)
Los Angeles, CA, USA
PVC Jacket with SH1 EMI Shield, Snap Closure
Snap-Grip-AL
PVC Jacket with SH1 EMI Shield, Snap Closure Snap-Grip-AL
Snap-Grip-AL is a commercial grade PVC jacket laminated to an SH1 Aluminum foil EMI shield with a 15 AWG Tin/Copper drain wire and Nylon snap button closure. The material is intended for protected indoor shielding applications where the snap button spacing makes wire breakouts easy. This product provides good EMI shielding performance at an economical price and the unique Snap-Grip system is easy to apply and open when required. Since no tooling is required to install or remove the jacket, it makes wire harness installation in cabinets, appliances or restricted access areas easy.

Snap-Grip-AL is a commercial grade PVC jacket laminated to an SH1 Aluminum foil EMI shield with a 15 AWG Tin/Copper drain wire and Nylon snap button closure. The material is intended for protected indoor shielding applications where the snap button spacing makes wire breakouts easy. This product provides good EMI shielding performance at an economical price and the unique Snap-Grip system is easy to apply and open when required. Since no tooling is required to install or remove the jacket, it makes wire harness installation in cabinets, appliances or restricted access areas easy.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number Snap-Grip-AL
Product Name PVC Jacket with SH1 EMI Shield, Snap Closure
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details