Zippertubing Co. (The) General Purpose PVC Coated Polyester Jacket, 20 Mil DVH-20

Description
DVH-20 is a 20-mil thick PVC impregnated Polyester commercial fabric which provides a tough, yet flexible outer jacket for wire and cable protection. Ideal for outdoor use where cables are exposed to abuse, abrasion, rock impact, or where good wear resistance is required. DVH-20 is available in many colors for applications requiring color-coding, can be constructed in round, flat and rectangular cable configurations and utilizes numerous closure styles. The material is flame retardant and has an operating temperature range of -40 to 82ºC.
Description
DVH-20 is a 20-mil thick PVC impregnated Polyester commercial fabric which provides a tough, yet flexible outer jacket for wire and cable protection. Ideal for outdoor use where cables are exposed to abuse, abrasion, rock impact, or where good wear resistance is required. DVH-20 is available in many colors for applications requiring color-coding, can be constructed in round, flat and rectangular cable configurations and utilizes numerous closure styles. The material is flame retardant and has an operating temperature range of -40 to 82ºC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose PVC Coated Polyester Jacket, 20 Mil - DVH-20 - Zippertubing Co. (The)
Los Angeles, CA, USA
General Purpose PVC Coated Polyester Jacket, 20 Mil
DVH-20
General Purpose PVC Coated Polyester Jacket, 20 Mil DVH-20
DVH-20 is a 20-mil thick PVC impregnated Polyester commercial fabric which provides a tough, yet flexible outer jacket for wire and cable protection. Ideal for outdoor use where cables are exposed to abuse, abrasion, rock impact, or where good wear resistance is required. DVH-20 is available in many colors for applications requiring color-coding, can be constructed in round, flat and rectangular cable configurations and utilizes numerous closure styles. The material is flame retardant and has an operating temperature range of -40 to 82ºC.

DVH-20 is a 20-mil thick PVC impregnated Polyester commercial fabric which provides a tough, yet flexible outer jacket for wire and cable protection. Ideal for outdoor use where cables are exposed to abuse, abrasion, rock impact, or where good wear resistance is required. DVH-20 is available in many colors for applications requiring color-coding, can be constructed in round, flat and rectangular cable configurations and utilizes numerous closure styles. The material is flame retardant and has an operating temperature range of -40 to 82ºC.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number DVH-20
Product Name General Purpose PVC Coated Polyester Jacket, 20 Mil
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 136136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.8268 inch (21 mm)
View Details