Zippertubing Co. (The) Datasheets for Fabricated Plastic Parts and Semi-Finished Shapes
Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
Fabricated Plastic Parts and Semi-Finished Shapes: Learn more
| Product Name | Notes |
|---|---|
| 63-10 is a flexible, lightweight, .010†thick PVC film that has a soft rubber-like texture and an operating temperature range of -20 to +105ºC. The material meets Mil-I-631D, Type F,... | |
| 63-20 is a flexible, medium weight, .020†thick PVC film that has a soft rubber-like texture and an operating temperature range of -20 to +105ºC. The material meets Mil-I-631D, Type... | |
| FEP-10 is a clear, high performance FEP Teflon film material that is extremely chemical and temperature resistant. The product was designed to provide outstanding performance in extremely rugged and demanding... | |
| PFR-18 is an extremely flexible, flame retardant poly(ether) urethane material that has a soft rubber-like texture and an operating temperature range of -55 to +107ºC. PFR-18 jackets offer exceptional toughness,... | |
| Type “GP-10†is a light weight jacket of industrial grade polyvinylchloride compound suitable for most general purpose applications. Made from a tough, abrasion-resistant PVC polymer, type GP is flexible, offers... | |
| Type “GP-20†is a medium weight jacket of industrial grade polyvinylchloride compound suitable for most general purpose applications. Made from a tough, abrasion-resistant PVC polymer, type GP is flexible, offers... | |
| Viton is an extremely flexible Fluorinated Synthetic Rubber jacket material that has a soft rubber-like texture, outstanding fluid resistance and an operational temperature range from -29 to +200ºC. Viton is... |