Zippertubing Co. (The) Mil-Spec PVC Coated Nylon Jacket, 23 Mil VNH-23

Description
VNH-23 is a medium weight (.023â€) low temperature PVC coated Nylon fabric that conforms to Mil-I-20696C, Type II, Class 2. The material is extremely flexible, even at low temperatures, has high break strength and is abrasion resistant. VNH-23 is ideal for outdoor applications where wire or cables are exposed to weathering, abuse, abrasion, rock impact or where tear strength is important. The material is flame retardant and will pass FAR 25.853, paragraph B requirements. This material comes standard in black or yellow but any FED-STD-595 color is available on a custom order basis. All Zippertubing closure styles are available. VNH-23 is an extremely versatile material and has been used in both commercial and military applications including aircraft anti-chaff protection, marine dockside cable protection and Antarctic Research programs. The material has an operating temperature range of -55 to 75ºC.
Description
VNH-23 is a medium weight (.023â€) low temperature PVC coated Nylon fabric that conforms to Mil-I-20696C, Type II, Class 2. The material is extremely flexible, even at low temperatures, has high break strength and is abrasion resistant. VNH-23 is ideal for outdoor applications where wire or cables are exposed to weathering, abuse, abrasion, rock impact or where tear strength is important. The material is flame retardant and will pass FAR 25.853, paragraph B requirements. This material comes standard in black or yellow but any FED-STD-595 color is available on a custom order basis. All Zippertubing closure styles are available. VNH-23 is an extremely versatile material and has been used in both commercial and military applications including aircraft anti-chaff protection, marine dockside cable protection and Antarctic Research programs. The material has an operating temperature range of -55 to 75ºC.

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec PVC Coated Nylon Jacket, 23 Mil - VNH-23 - Zippertubing Co. (The)
Los Angeles, CA, USA
Mil-Spec PVC Coated Nylon Jacket, 23 Mil
VNH-23
Mil-Spec PVC Coated Nylon Jacket, 23 Mil VNH-23
VNH-23 is a medium weight (.023â€) low temperature PVC coated Nylon fabric that conforms to Mil-I-20696C, Type II, Class 2. The material is extremely flexible, even at low temperatures, has high break strength and is abrasion resistant. VNH-23 is ideal for outdoor applications where wire or cables are exposed to weathering, abuse, abrasion, rock impact or where tear strength is important. The material is flame retardant and will pass FAR 25.853, paragraph B requirements. This material comes standard in black or yellow but any FED-STD-595 color is available on a custom order basis. All Zippertubing closure styles are available. VNH-23 is an extremely versatile material and has been used in both commercial and military applications including aircraft anti-chaff protection, marine dockside cable protection and Antarctic Research programs. The material has an operating temperature range of -55 to 75ºC.

VNH-23 is a medium weight (.023â€) low temperature PVC coated Nylon fabric that conforms to Mil-I-20696C, Type II, Class 2. The material is extremely flexible, even at low temperatures, has high break strength and is abrasion resistant. VNH-23 is ideal for outdoor applications where wire or cables are exposed to weathering, abuse, abrasion, rock impact or where tear strength is important. The material is flame retardant and will pass FAR 25.853, paragraph B requirements. This material comes standard in black or yellow but any FED-STD-595 color is available on a custom order basis. All Zippertubing closure styles are available. VNH-23 is an extremely versatile material and has been used in both commercial and military applications including aircraft anti-chaff protection, marine dockside cable protection and Antarctic Research programs. The material has an operating temperature range of -55 to 75ºC.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number VNH-23
Product Name Mil-Spec PVC Coated Nylon Jacket, 23 Mil
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
Cable Sleeves - 1812025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.5709 to 1.18 inch (14.5 to 30 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details