Zippertubing Co. (The) Lightweight Heat-Sealed PVC Coated Polyester Jacket, 10 Mil ZTT

Description
ZTT™ is a single seam, heat sealed, tubular pull-thru jacket made from Zippertubing’s flame retardant PVL-10 material. It is an inexpensive way to cover single cables, small bundles of wires, or flat ribbon cables. The ZTT™ jacket provides a highly flexible, abrasion-resistant, neat and secure encapsulation of whatever wire or cable application you may have. ZTT™ is supplied with Zippertubing's special "blue-line" nylon cloth leader to assist the installer in pulling the wires through the jacket. No special tooling is required. ZTT™ is supplied in reel form, black color and is easily cut to any length. Custom colors are available on a special order basis. Refer to Zippertubing’s type PVL-10 data sheet for specific material performance data.
Description
ZTT™ is a single seam, heat sealed, tubular pull-thru jacket made from Zippertubing’s flame retardant PVL-10 material. It is an inexpensive way to cover single cables, small bundles of wires, or flat ribbon cables. The ZTT™ jacket provides a highly flexible, abrasion-resistant, neat and secure encapsulation of whatever wire or cable application you may have. ZTT™ is supplied with Zippertubing's special "blue-line" nylon cloth leader to assist the installer in pulling the wires through the jacket. No special tooling is required. ZTT™ is supplied in reel form, black color and is easily cut to any length. Custom colors are available on a special order basis. Refer to Zippertubing’s type PVL-10 data sheet for specific material performance data.

Suppliers

Company
Product
Description
Supplier Links
Lightweight Heat-Sealed PVC Coated Polyester Jacket, 10 Mil - ZTT - Zippertubing Co. (The)
Los Angeles, CA, USA
Lightweight Heat-Sealed PVC Coated Polyester Jacket, 10 Mil
ZTT
Lightweight Heat-Sealed PVC Coated Polyester Jacket, 10 Mil ZTT
ZTT™ is a single seam, heat sealed, tubular pull-thru jacket made from Zippertubing’s flame retardant PVL-10 material. It is an inexpensive way to cover single cables, small bundles of wires, or flat ribbon cables. The ZTT™ jacket provides a highly flexible, abrasion-resistant, neat and secure encapsulation of whatever wire or cable application you may have. ZTT™ is supplied with Zippertubing's special "blue-line" nylon cloth leader to assist the installer in pulling the wires through the jacket. No special tooling is required. ZTT™ is supplied in reel form, black color and is easily cut to any length. Custom colors are available on a special order basis. Refer to Zippertubing’s type PVL-10 data sheet for specific material performance data.

ZTT™ is a single seam, heat sealed, tubular pull-thru jacket made from Zippertubing’s flame retardant PVL-10 material. It is an inexpensive way to cover single cables, small bundles of wires, or flat ribbon cables. The ZTT™ jacket provides a highly flexible, abrasion-resistant, neat and secure encapsulation of whatever wire or cable application you may have. ZTT™ is supplied with Zippertubing's special "blue-line" nylon cloth leader to assist the installer in pulling the wires through the jacket. No special tooling is required. ZTT™ is supplied in reel form, black color and is easily cut to any length. Custom colors are available on a special order basis. Refer to Zippertubing’s type PVL-10 data sheet for specific material performance data.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number ZTT
Product Name Lightweight Heat-Sealed PVC Coated Polyester Jacket, 10 Mil
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
shrink tube - 053021-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G1-G12-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Heat Shrink Tubing - 137456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.18 inch (30 mm)
View Details