Zippertubing Co. (The) Datasheets for Zippers
Zippers are temporary fasteners consisting of two strips of fabric each with tens or hundreds of specially shaped plastic or metal teeth. A slider joins the two sides by pushing the teeth together as it rides along the two sets of teeth.
Zippers: Learn more
| Product Name | Notes |
|---|---|
| 1) Mechanical, seperating plastic zipper2) Coil & Molded Tooth designs, 4.5-10mm sizes3) Ideal in high strength & flexure applications | |
| 1) Seperating Brass tooth zipper w/ metal slider2) 5 & 10mm sizes, Polyester or Kevlar tapes3) Ideal in high strength & flexure applications4) Ideal in high cycle re-entry applications5) Acceptable... | |
| The Zipper closure consists of two separating woven fabric tapes each containing a series of interlocking teeth that mesh together when closed by a self contained slider mechanism. Zipper tapes... |