Zippertubing Co. (The) Heavy Duty PVC Coated Nylon/Polyester Jacket, 40 Mil DVH-40

Description
DVH-40 is a heavyweight (40-mil) PVC impregnated Nylon/Polyester commercial fabric which provides a tough, yet flexible outer jacket for wire and cable protection. Ideal for outdoor use where cables are exposed to abuse, abrasion, rock impact, or where good wear resistance is required. DVH-40 is an extremely versatile material that has been used in applications varying from protecting undersea cables to abrasion protection jackets for aircraft service cables that are drug over concrete runway aprons. DVH-40 is available in black and can be configured for round, flat and rectangular cable configurations and utilizes numerous closure styles. The material has an operating temperature range of -40 to 82ºC.
Description
DVH-40 is a heavyweight (40-mil) PVC impregnated Nylon/Polyester commercial fabric which provides a tough, yet flexible outer jacket for wire and cable protection. Ideal for outdoor use where cables are exposed to abuse, abrasion, rock impact, or where good wear resistance is required. DVH-40 is an extremely versatile material that has been used in applications varying from protecting undersea cables to abrasion protection jackets for aircraft service cables that are drug over concrete runway aprons. DVH-40 is available in black and can be configured for round, flat and rectangular cable configurations and utilizes numerous closure styles. The material has an operating temperature range of -40 to 82ºC.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty PVC Coated Nylon/Polyester Jacket, 40 Mil - DVH-40 - Zippertubing Co. (The)
Los Angeles, CA, USA
Heavy Duty PVC Coated Nylon/Polyester Jacket, 40 Mil
DVH-40
Heavy Duty PVC Coated Nylon/Polyester Jacket, 40 Mil DVH-40
DVH-40 is a heavyweight (40-mil) PVC impregnated Nylon/Polyester commercial fabric which provides a tough, yet flexible outer jacket for wire and cable protection. Ideal for outdoor use where cables are exposed to abuse, abrasion, rock impact, or where good wear resistance is required. DVH-40 is an extremely versatile material that has been used in applications varying from protecting undersea cables to abrasion protection jackets for aircraft service cables that are drug over concrete runway aprons. DVH-40 is available in black and can be configured for round, flat and rectangular cable configurations and utilizes numerous closure styles. The material has an operating temperature range of -40 to 82ºC.

DVH-40 is a heavyweight (40-mil) PVC impregnated Nylon/Polyester commercial fabric which provides a tough, yet flexible outer jacket for wire and cable protection. Ideal for outdoor use where cables are exposed to abuse, abrasion, rock impact, or where good wear resistance is required. DVH-40 is an extremely versatile material that has been used in applications varying from protecting undersea cables to abrasion protection jackets for aircraft service cables that are drug over concrete runway aprons. DVH-40 is available in black and can be configured for round, flat and rectangular cable configurations and utilizes numerous closure styles. The material has an operating temperature range of -40 to 82ºC.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Protective Sleeving
Product Number DVH-40
Product Name Heavy Duty PVC Coated Nylon/Polyester Jacket, 40 Mil
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details