TE Connectivity EV200HAANA HI VOLTGE DC CNTCTR KILOVAC EV200HAANA

Description
EV200HAANA HI VOLTGE DC CNTCTR KILOVAC
Request a Quote Datasheet
Description
EV200HAANA HI VOLTGE DC CNTCTR KILOVAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EV200HAANA HI VOLTGE DC CNTCTR KILOVAC - EV200HAANA - Heilind Electronics, Inc.
Wilmington, MA, United States
EV200HAANA HI VOLTGE DC CNTCTR KILOVAC
EV200HAANA
EV200HAANA HI VOLTGE DC CNTCTR KILOVAC EV200HAANA
EV200HAANA HI VOLTGE DC CNTCTR KILOVAC

EV200HAANA HI VOLTGE DC CNTCTR KILOVAC

Buy Now
Relay;E-Mech;Contactor;SPST-NO;Cur-Rtg 500A;Ctrl-V 9-36DC;Vol-Rtg 12-900DC - 70062411 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Contactor;SPST-NO;Cur-Rtg 500A;Ctrl-V 9-36DC;Vol-Rtg 12-900DC
70062411
Relay;E-Mech;Contactor;SPST-NO;Cur-Rtg 500A;Ctrl-V 9-36DC;Vol-Rtg 12-900DC 70062411
Designed to be the smallest, lightest weight, lowest cost sealed contactor in the industry with its current rating (500+A carry, 2000A interrupt at 320VDC). Hermetically sealed – intrinsically safe, operates in explosive/harsh environments with no oxidation or contamination of coils or contacts, including long periods of nonoperation. Typical EV200 applications include battery switching and back-up, DC voltage power control, circuit protection and safety. Built-In Coil Economizer – Only 1.7 W Hold Power @ 12 VDC and it limits back EMF to 0V Optional Auxiliary Contact For Easy Monitoring of Power Contact Position Versatile Coil/Power Connections CE Marked for EC Applications AIAG QS9000 Designed, Built and Approved

Designed to be the smallest, lightest weight, lowest cost sealed contactor in the industry with its current rating (500+A carry, 2000A interrupt at 320VDC). Hermetically sealed – intrinsically safe, operates in explosive/harsh environments with no oxidation or contamination of coils or contacts, including long periods of nonoperation. Typical EV200 applications include battery switching and back-up, DC voltage power control, circuit protection and safety.

  • Built-In Coil Economizer – Only 1.7 W Hold Power @ 12 VDC and it limits back EMF to 0V
  • Optional Auxiliary Contact For Easy Monitoring of Power Contact Position
  • Versatile Coil/Power Connections
  • CE Marked for EC Applications
  • AIAG QS9000 Designed, Built and Approved
Supplier's Site
Contactor, Spst-No, 36Vdc, 500A, Flange; Load Current Inductive Kilovac Te Connectivity - 09J3879 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 36Vdc, 500A, Flange; Load Current Inductive Kilovac Te Connectivity
09J3879
Contactor, Spst-No, 36Vdc, 500A, Flange; Load Current Inductive Kilovac Te Connectivity 09J3879
CONTACTOR, SPST-NO, 36VDC, 500A, FLANGE; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR, SPST-NO, 36VDC, 500A, FLANGE; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number EV200HAANA 70062411 09J3879
Product Name EV200HAANA HI VOLTGE DC CNTCTR KILOVAC Relay;E-Mech;Contactor;SPST-NO;Cur-Rtg 500A;Ctrl-V 9-36DC;Vol-Rtg 12-900DC Contactor, Spst-No, 36Vdc, 500A, Flange; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A124203-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GX14CBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223202304540 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Auxiliary Contacts - 1444939 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting Screw
View Details