Sensata Technologies SSR CONTACTOR, 3-PHASE, D IL MOUNT, 480VAC/7.6A, 24 DRC3P48D420R

Description
SSR CONTACTOR, 3-PHASE, D IL MOUNT, 480VAC/7.6A, 24
Request a Quote Datasheet
Description
SSR CONTACTOR, 3-PHASE, D IL MOUNT, 480VAC/7.6A, 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR CONTACTOR, 3-PHASE, D IL MOUNT, 480VAC/7.6A, 24 - DRC3P48D420R - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR CONTACTOR, 3-PHASE, D IL MOUNT, 480VAC/7.6A, 24
DRC3P48D420R
SSR CONTACTOR, 3-PHASE, D IL MOUNT, 480VAC/7.6A, 24 DRC3P48D420R
SSR CONTACTOR, 3-PHASE, D IL MOUNT, 480VAC/7.6A, 24

SSR CONTACTOR, 3-PHASE, D IL MOUNT, 480VAC/7.6A, 24

Buy Now
Contactor, 18V-30V, Din Rail/panel; Load Current Sensata/crydom - 41X6537 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 18V-30V, Din Rail/panel; Load Current Sensata/crydom
41X6537
Contactor, 18V-30V, Din Rail/panel; Load Current Sensata/crydom 41X6537
CONTACTOR, 18V-30V, DIN RAIL/PANEL; Load Current:4.8A; Operating Voltage Max:530VAC; Control Voltage Max:30V; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC

CONTACTOR, 18V-30V, DIN RAIL/PANEL; Load Current:4.8A; Operating Voltage Max:530VAC; Control Voltage Max:30V; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number DRC3P48D420R 41X6537
Product Name SSR CONTACTOR, 3-PHASE, D IL MOUNT, 480VAC/7.6A, 24 Contactor, 18V-30V, Din Rail/panel; Load Current Sensata/crydom
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.44 - Modular contactor 40A - 224401204710 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
Definite Purpose Contactors - 5-1611023-4 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 120 volts
View Details
Contactors - 1220792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details