InspectorTools Battery Powered Milliohm Meter EX380580

Description
High accuracy, high resolution portable Milliohm Meter for field use Four terminal Kelvin measurements Over-temperature and over-voltage protection 5 ranges with 100µΩ max resolution Invalid test indicators prevent inaccurate measurements Built-in water resistant case with shoulder strap Features Four terminal Kelvin measurements Over-temperature and over-voltage protection 5 ranges with 100µΩ max resolution Large 2000 count LCD display Auto-Hold and Auto-Off features 20V test voltage Invalid test indicators prevent inaccurate measurements Built-in water resistant case with shoulder strap Complete with 8AA batteries, and 2 sets of test leads (4 wire with 4 alligator clips and 4 wire with 2 Kelvin alligator clips)
Description
High accuracy, high resolution portable Milliohm Meter for field use Four terminal Kelvin measurements Over-temperature and over-voltage protection 5 ranges with 100µΩ max resolution Invalid test indicators prevent inaccurate measurements Built-in water resistant case with shoulder strap Features Four terminal Kelvin measurements Over-temperature and over-voltage protection 5 ranges with 100µΩ max resolution Large 2000 count LCD display Auto-Hold and Auto-Off features 20V test voltage Invalid test indicators prevent inaccurate measurements Built-in water resistant case with shoulder strap Complete with 8AA batteries, and 2 sets of test leads (4 wire with 4 alligator clips and 4 wire with 2 Kelvin alligator clips)

Suppliers

Company
Product
Description
Supplier Links
Battery Powered Milliohm Meter - EX380580 - InspectorTools
Ventura, CA, USA
Battery Powered Milliohm Meter
EX380580
Battery Powered Milliohm Meter EX380580
High accuracy, high resolution portable Milliohm Meter for field use Four terminal Kelvin measurements Over-temperature and over-voltage protection 5 ranges with 100µΩ max resolution Invalid test indicators prevent inaccurate measurements Built-in water resistant case with shoulder strap Features Four terminal Kelvin measurements Over-temperature and over-voltage protection 5 ranges with 100µΩ max resolution Large 2000 count LCD display Auto-Hold and Auto-Off features 20V test voltage Invalid test indicators prevent inaccurate measurements Built-in water resistant case with shoulder strap Complete with 8AA batteries, and 2 sets of test leads (4 wire with 4 alligator clips and 4 wire with 2 Kelvin alligator clips)

High accuracy, high resolution portable Milliohm Meter for field use

  • Four terminal Kelvin measurements
  • Over-temperature and over-voltage protection
  • 5 ranges with 100µΩ max resolution
  • Invalid test indicators prevent inaccurate measurements
  • Built-in water resistant case with shoulder strap

Features

  • Four terminal Kelvin measurements
  • Over-temperature and over-voltage protection
  • 5 ranges with 100µΩ max resolution
  • Large 2000 count LCD display
  • Auto-Hold and Auto-Off features
  • 20V test voltage
  • Invalid test indicators prevent inaccurate measurements
  • Built-in water resistant case with shoulder strap
  • Complete with 8AA batteries, and 2 sets of test leads (4 wire with 4 alligator clips and 4 wire with 2 Kelvin alligator clips)
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Milliohm Meters
Product Number EX380580
Product Name Battery Powered Milliohm Meter
Unlock Full Specs
to access all available technical data

Similar Products

Milliohmmeter - PCE-MO 2001 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Resistance 0.0 to 2000 kohms
View Details
Bond Meter & Milli-Ohmmeter - 710A - TEGAM, Inc.
Specs
Form Factor Handheld
Display Type Digital
Display Digits 4 Digits
View Details
Portable Precision Wheatstone Bridge - QJ49 - Tinsley Precision Instruments
Specs
Form Factor Bench top
Display Type Digital
Options & Features Battery powered
View Details
STEMlab 125-14 Low Noise Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details