NSI Industries LLC Underground Tape ULTD-343

Description
DETECTABLE TYPE 35 GAUGE SOLID ALUMINUM FOIL CORE MATERIAL 1000 FT 3 INCH 5 MIL THICKNESS 8 PER CARTON STANDARD PACKAGE CAUTION BURIED COMMUNICATION LINE BELOW LEGEND BLACK LEGEND COLOR YELLOW TAPE COLOR APPLICATION UTILITY IDENTIFICATION ULTD MODEL
Datasheet
Description
DETECTABLE TYPE 35 GAUGE SOLID ALUMINUM FOIL CORE MATERIAL 1000 FT 3 INCH 5 MIL THICKNESS 8 PER CARTON STANDARD PACKAGE CAUTION BURIED COMMUNICATION LINE BELOW LEGEND BLACK LEGEND COLOR YELLOW TAPE COLOR APPLICATION UTILITY IDENTIFICATION ULTD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Tape - ULTD-343 - NSI Industries LLC
Huntersville, NC, USA
Underground Tape
ULTD-343
Underground Tape ULTD-343
DETECTABLE TYPE 35 GAUGE SOLID ALUMINUM FOIL CORE MATERIAL 1000 FT 3 INCH 5 MIL THICKNESS 8 PER CARTON STANDARD PACKAGE CAUTION BURIED COMMUNICATION LINE BELOW LEGEND BLACK LEGEND COLOR YELLOW TAPE COLOR APPLICATION UTILITY IDENTIFICATION ULTD MODEL
  • DETECTABLE TYPE
  • 35 GAUGE SOLID ALUMINUM FOIL CORE MATERIAL
  • 1000 FT
  • 3 INCH
  • 5 MIL THICKNESS
  • 8 PER CARTON STANDARD PACKAGE
  • CAUTION BURIED COMMUNICATION LINE BELOW LEGEND
  • BLACK LEGEND COLOR
  • YELLOW TAPE COLOR
  • APPLICATION UTILITY IDENTIFICATION
  • ULTD MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Specialty Tapes
Product Number ULTD-343
Product Name Underground Tape
Materials of Construction Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

MULTIFIL™ Proprietory Filled PTFE Tape - 11 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
tesa 2 Mil Doubled Sided Non-Woven Tape - 8857 - Budnick Converting, Inc.
Specs
Adhesive Non-Woven
Thickness 0.0020 inches (0.0500 mm)
Peel 3.71 lbs/in (6.5 N/cm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Fiberglass / Glass; Custom specifications
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details