NSI Industries LLC Underground Tape ULTD-327

Description
DETECTABLE TYPE 35 GAUGE SOLID ALUMINUM FOIL CORE MATERIAL 1000 FT 3 INCH 5 MIL THICKNESS 8 PER CARTON STANDARD PACKAGE CAUTION BURIED ELECTRIC LINE BELOW LEGEND BLACK LEGEND COLOR RED TAPE COLOR APPLICATION UTILITY IDENTIFICATION ULTD MODEL
Datasheet
Description
DETECTABLE TYPE 35 GAUGE SOLID ALUMINUM FOIL CORE MATERIAL 1000 FT 3 INCH 5 MIL THICKNESS 8 PER CARTON STANDARD PACKAGE CAUTION BURIED ELECTRIC LINE BELOW LEGEND BLACK LEGEND COLOR RED TAPE COLOR APPLICATION UTILITY IDENTIFICATION ULTD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Huntersville, NC, USA
Underground Tape
ULTD-327
Underground Tape ULTD-327
DETECTABLE TYPE 35 GAUGE SOLID ALUMINUM FOIL CORE MATERIAL 1000 FT 3 INCH 5 MIL THICKNESS 8 PER CARTON STANDARD PACKAGE CAUTION BURIED ELECTRIC LINE BELOW LEGEND BLACK LEGEND COLOR RED TAPE COLOR APPLICATION UTILITY IDENTIFICATION ULTD MODEL
  • DETECTABLE TYPE
  • 35 GAUGE SOLID ALUMINUM FOIL CORE MATERIAL
  • 1000 FT
  • 3 INCH
  • 5 MIL THICKNESS
  • 8 PER CARTON STANDARD PACKAGE
  • CAUTION BURIED ELECTRIC LINE BELOW LEGEND
  • BLACK LEGEND COLOR
  • RED TAPE COLOR
  • APPLICATION UTILITY IDENTIFICATION
  • ULTD MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Specialty Tapes
Product Number ULTD-327
Product Name Underground Tape
Materials of Construction Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Heavy Duty Sandblasting & Stencil Tape - SPVC - Custom Fabricating & Supplies
Specs
Width 0.5000 to 6 inches (12.7 to 152 mm)
Peel 0.6875 lbs/in (1.2 N/cm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Fiberglass / Glass
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
Polyester Composite Bonding and Silicone Splicing - 8403 - Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0023 inches (0.0584 mm)
View Details
MULTIFIL™ Proprietory Filled PTFE Tape - 12 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details