NSI Industries LLC Underground Tape ULTD-627

Description
DETECTABLE TYPE 35 GAUGE SOLID ALUMINUM FOIL CORE MATERIAL 1000 FT 6 INCH 5 MIL THICKNESS 4 PER CARTON STANDARD PACKAGE CAUTION BURIED ELECTRIC LINE BELOW LEGEND BLACK LEGEND COLOR RED TAPE COLOR APPLICATION UTILITY IDENTIFICATION ULTD MODEL
Datasheet
Description
DETECTABLE TYPE 35 GAUGE SOLID ALUMINUM FOIL CORE MATERIAL 1000 FT 6 INCH 5 MIL THICKNESS 4 PER CARTON STANDARD PACKAGE CAUTION BURIED ELECTRIC LINE BELOW LEGEND BLACK LEGEND COLOR RED TAPE COLOR APPLICATION UTILITY IDENTIFICATION ULTD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Tape - ULTD-627 - NSI Industries LLC
Huntersville, NC, USA
Underground Tape
ULTD-627
Underground Tape ULTD-627
DETECTABLE TYPE 35 GAUGE SOLID ALUMINUM FOIL CORE MATERIAL 1000 FT 6 INCH 5 MIL THICKNESS 4 PER CARTON STANDARD PACKAGE CAUTION BURIED ELECTRIC LINE BELOW LEGEND BLACK LEGEND COLOR RED TAPE COLOR APPLICATION UTILITY IDENTIFICATION ULTD MODEL
  • DETECTABLE TYPE
  • 35 GAUGE SOLID ALUMINUM FOIL CORE MATERIAL
  • 1000 FT
  • 6 INCH
  • 5 MIL THICKNESS
  • 4 PER CARTON STANDARD PACKAGE
  • CAUTION BURIED ELECTRIC LINE BELOW LEGEND
  • BLACK LEGEND COLOR
  • RED TAPE COLOR
  • APPLICATION UTILITY IDENTIFICATION
  • ULTD MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Specialty Tapes
Product Number ULTD-627
Product Name Underground Tape
Materials of Construction Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
MULTIFIL™ Proprietory Filled PTFE Tape - 14 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Nomex
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
Polyester Film/ Mat Composite - 55 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0075 inches (0.1905 mm)
View Details