NSI Industries LLC Corrosion Protection Tape EWPP202100

Description
BLACK COLOR 100 FT ROLL LENGTH 2 INCH TAPE WIDTH PIPE WRAP APPLICATION 80 DEG C TEMPERATURE RATING PVC BACKING MATERIAL RUBBER ADHESIVE TYPE YES UV RESISTANT 0.02 INCH TAPE THICKNESS EASY-WRAP[TM] BRAND APPROVAL UL 510 EWPP MODEL
Datasheet
Description
BLACK COLOR 100 FT ROLL LENGTH 2 INCH TAPE WIDTH PIPE WRAP APPLICATION 80 DEG C TEMPERATURE RATING PVC BACKING MATERIAL RUBBER ADHESIVE TYPE YES UV RESISTANT 0.02 INCH TAPE THICKNESS EASY-WRAP[TM] BRAND APPROVAL UL 510 EWPP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corrosion Protection Tape - EWPP202100 - NSI Industries LLC
Huntersville, NC, USA
Corrosion Protection Tape
EWPP202100
Corrosion Protection Tape EWPP202100
BLACK COLOR 100 FT ROLL LENGTH 2 INCH TAPE WIDTH PIPE WRAP APPLICATION 80 DEG C TEMPERATURE RATING PVC BACKING MATERIAL RUBBER ADHESIVE TYPE YES UV RESISTANT 0.02 INCH TAPE THICKNESS EASY-WRAP[TM] BRAND APPROVAL UL 510 EWPP MODEL
  • BLACK COLOR
  • 100 FT ROLL LENGTH
  • 2 INCH TAPE WIDTH
  • PIPE WRAP APPLICATION
  • 80 DEG C TEMPERATURE RATING
  • PVC BACKING MATERIAL
  • RUBBER ADHESIVE TYPE
  • YES UV RESISTANT
  • 0.02 INCH TAPE THICKNESS
  • EASY-WRAP[TM] BRAND
  • APPROVAL UL 510
  • EWPP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Specialty Tapes
Product Number EWPP202100
Product Name Corrosion Protection Tape
Adhesive Rubber
Features UV or Weather Resistant
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
MULTIFIL™ Proprietory Filled PTFE Tape - 11 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Kevlar
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
Polyimide Film - 303-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Plastic / Polymer
Adhesive Polyimide
Thickness 0.0035 inches (0.0889 mm)
View Details