J. W. Winco, Inc. GN 340

Description
The solid rubber pad is firmly embedded in the sheet metal base and secured by a screw loctited into place. The threaded stud can be either adjusted via the internal hexagon at the top or the wrench flats at the lower end. To insure proper leveling mount size, divide the machine weight by the number of mounts required. This will equal the pounds or load per mount.
Description
The solid rubber pad is firmly embedded in the sheet metal base and secured by a screw loctited into place. The threaded stud can be either adjusted via the internal hexagon at the top or the wrench flats at the lower end. To insure proper leveling mount size, divide the machine weight by the number of mounts required. This will equal the pounds or load per mount.

Suppliers

Company
Product
Description
Supplier Links
GN 340 -  - J. W. Winco, Inc.
New Berlin, WI, USA
GN 340
GN 340
The solid rubber pad is firmly embedded in the sheet metal base and secured by a screw loctited into place. The threaded stud can be either adjusted via the internal hexagon at the top or the wrench flats at the lower end. To insure proper leveling mount size, divide the machine weight by the number of mounts required. This will equal the pounds or load per mount.

The solid rubber pad is firmly embedded in the sheet metal base and secured by a screw loctited into place.
The threaded stud can be either adjusted via the internal hexagon at the top or the wrench flats at the lower end.
To insure proper leveling mount size, divide the machine weight by the number of mounts required. This will equal the pounds or load per mount.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Name GN 340
Type Leveling Foot (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL LEG LEVELER - MKPLS-50/16/78 - MKPLS-50/16/78 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA70 / LVE70 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details