J. W. Winco, Inc. LP 100

Description
Low profile leveling mounts are for medium to heavy-duty applications. These durable mounts are utilized where a lower base height is required. Coupling nut is not recommended to use for installation. Use nut or tapped hole of 1 - 1 1/2 times the thread diameter being used. To insure proper leveling mount size, divide the machine weight by the number of mounts required. This will equal the pounds or load per mount.
Description
Low profile leveling mounts are for medium to heavy-duty applications. These durable mounts are utilized where a lower base height is required. Coupling nut is not recommended to use for installation. Use nut or tapped hole of 1 - 1 1/2 times the thread diameter being used. To insure proper leveling mount size, divide the machine weight by the number of mounts required. This will equal the pounds or load per mount.

Suppliers

Company
Product
Description
Supplier Links
LP 100 -  - J. W. Winco, Inc.
New Berlin, WI, USA
LP 100
LP 100
Low profile leveling mounts are for medium to heavy-duty applications. These durable mounts are utilized where a lower base height is required. Coupling nut is not recommended to use for installation. Use nut or tapped hole of 1 - 1 1/2 times the thread diameter being used. To insure proper leveling mount size, divide the machine weight by the number of mounts required. This will equal the pounds or load per mount.

Low profile leveling mounts are for medium to heavy-duty applications. These durable mounts are utilized where a lower base height is required.
Coupling nut is not recommended to use for installation.
Use nut or tapped hole of 1 - 1 1/2 times the thread diameter being used.
To insure proper leveling mount size, divide the machine weight by the number of mounts required. This will equal the pounds or load per mount.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Name LP 100
Type Leveling Foot (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Damper - FD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Mount Size (To Machine) 0.35 to 0.79 inch (9.00 to 20.00 mm)
View Details
Type B Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
Tapped Leveling Mounts - 32651 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Wire Rope Isolator - WR28-900-08 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details