J. W. Winco, Inc. GN 343.1

Description
GN 343.1 leveling mounts can bear high static loads, but for high loads, they should be used in conjunction with screws of high tensile strength. Recommended are DIN 915 dog point socket set screws, available upon request. The dog point must be seated squarely at the bottom of the threaded hole, which will increase the load capacity of the ball in the socket. Tensile strength of steel in base: 500 N/mm2.
Description
GN 343.1 leveling mounts can bear high static loads, but for high loads, they should be used in conjunction with screws of high tensile strength. Recommended are DIN 915 dog point socket set screws, available upon request. The dog point must be seated squarely at the bottom of the threaded hole, which will increase the load capacity of the ball in the socket. Tensile strength of steel in base: 500 N/mm2.

Suppliers

Company
Product
Description
Supplier Links
GN 343.1 -  - J. W. Winco, Inc.
New Berlin, WI, USA
GN 343.1
GN 343.1
GN 343.1 leveling mounts can bear high static loads, but for high loads, they should be used in conjunction with screws of high tensile strength. Recommended are DIN 915 dog point socket set screws, available upon request. The dog point must be seated squarely at the bottom of the threaded hole, which will increase the load capacity of the ball in the socket. Tensile strength of steel in base: 500 N/mm2.

GN 343.1 leveling mounts can bear high static loads, but for high loads, they should be used in conjunction with screws of high tensile strength. Recommended are DIN 915 dog point socket set screws, available upon request. The dog point must be seated squarely at the bottom of the threaded hole, which will increase the load capacity of the ball in the socket.
Tensile strength of steel in base: 500 N/mm2.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Name GN 343.1
Type Leveling Foot (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL GLIDE - RP-40M10 - RP-40M10 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 352.00 lbs (159.64 kg)
View Details
Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA125, LVE125 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Threaded Stud
View Details