J. W. Winco, Inc. GN 340.6

Description
The solid rubber inlay is firmly embedded in the sheet metal base and secured by a screw loctited into place. The threaded stud can be either adjusted via the internal hexagon at the top or the wrench flats at the lower end. The fixing lug anchored in the rubber inlay allows the leveling mount to be bolted to the floor. The static load-bearing capacity is limited by the deformation of the sheet metal cup (sheet metal thickness is 3 mm). The values given in the table were derived from a series of tests in which a load was applied perpendicularly to the cup. After the load is released, minor deformations in the sheet metal cup differing from the values specified in the table may occur.
Description
The solid rubber inlay is firmly embedded in the sheet metal base and secured by a screw loctited into place. The threaded stud can be either adjusted via the internal hexagon at the top or the wrench flats at the lower end. The fixing lug anchored in the rubber inlay allows the leveling mount to be bolted to the floor. The static load-bearing capacity is limited by the deformation of the sheet metal cup (sheet metal thickness is 3 mm). The values given in the table were derived from a series of tests in which a load was applied perpendicularly to the cup. After the load is released, minor deformations in the sheet metal cup differing from the values specified in the table may occur.

Suppliers

Company
Product
Description
Supplier Links
GN 340.6 -  - J. W. Winco, Inc.
New Berlin, WI, USA
GN 340.6
GN 340.6
The solid rubber inlay is firmly embedded in the sheet metal base and secured by a screw loctited into place. The threaded stud can be either adjusted via the internal hexagon at the top or the wrench flats at the lower end. The fixing lug anchored in the rubber inlay allows the leveling mount to be bolted to the floor. The static load-bearing capacity is limited by the deformation of the sheet metal cup (sheet metal thickness is 3 mm). The values given in the table were derived from a series of tests in which a load was applied perpendicularly to the cup. After the load is released, minor deformations in the sheet metal cup differing from the values specified in the table may occur.

The solid rubber inlay is firmly embedded in the sheet metal base and secured by a screw loctited into place.
The threaded stud can be either adjusted via the internal hexagon at the top or the wrench flats at the lower end.
The fixing lug anchored in the rubber inlay allows the leveling mount to be bolted to the floor.
The static load-bearing capacity is limited by the deformation of the sheet metal cup (sheet metal thickness is 3 mm).
The values given in the table were derived from a series of tests in which a load was applied perpendicularly to the cup. After the load is released, minor deformations in the sheet metal cup differing from the values specified in the table may occur.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Name GN 340.6
Type Leveling Foot (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL GLIDE - MKPS-40N3 - MKPS-40N3 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 704.00 lbs (319.27 kg)
View Details
Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDEQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details