J. W. Winco, Inc. LP 100.1

Description
Low profile leveling mounts are for medium to heavy-duty applications. These durable mounts are utilized where a lower base height is required. Coupling nut is not recommended to use for installation. Use nut or tapped hole of 1 - 1 1/2 times the thread diameter being used. To insure proper leveling mount size, divide the machine weight by the number of mounts required. This will equal the pounds or load per mount.
Description
Low profile leveling mounts are for medium to heavy-duty applications. These durable mounts are utilized where a lower base height is required. Coupling nut is not recommended to use for installation. Use nut or tapped hole of 1 - 1 1/2 times the thread diameter being used. To insure proper leveling mount size, divide the machine weight by the number of mounts required. This will equal the pounds or load per mount.

Suppliers

Company
Product
Description
Supplier Links
LP 100.1 -  - J. W. Winco, Inc.
New Berlin, WI, USA
LP 100.1
LP 100.1
Low profile leveling mounts are for medium to heavy-duty applications. These durable mounts are utilized where a lower base height is required. Coupling nut is not recommended to use for installation. Use nut or tapped hole of 1 - 1 1/2 times the thread diameter being used. To insure proper leveling mount size, divide the machine weight by the number of mounts required. This will equal the pounds or load per mount.

Low profile leveling mounts are for medium to heavy-duty applications. These durable mounts are utilized where a lower base height is required.
Coupling nut is not recommended to use for installation.
Use nut or tapped hole of 1 - 1 1/2 times the thread diameter being used.
To insure proper leveling mount size, divide the machine weight by the number of mounts required. This will equal the pounds or load per mount.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Name LP 100.1
Type Leveling Foot (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

High Value Series Stud Style - Steel w/Gold Chromate Finish - HVP300S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Vibration Isolation Pad Mount - Fabri-Flex-Reinforced-Duck-&-Neoprene-Pads - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolation Pad Mount
View Details