J. W. Winco, Inc. PM 600.1

Description
PolyMountTM leveling mounts are an economical choice for light, medium, and heavy-duty applications. The base on the Teardrop PolyMountTM makes it easier to drill for and install a lag bolt. The shape offsets the single lag hole to the outside of the machine footprint, providing the clearance necessary to drill the lag bolt hole without moving the machine. Can use up to a 1/2" diameter lag bolt. Mount swivels 15° to all sides of the center line to adjust to uneven surfaces. To determine the proper mount size and required load per mount, divide the equipment’s weight by the number of mounts needed.
Description
PolyMountTM leveling mounts are an economical choice for light, medium, and heavy-duty applications. The base on the Teardrop PolyMountTM makes it easier to drill for and install a lag bolt. The shape offsets the single lag hole to the outside of the machine footprint, providing the clearance necessary to drill the lag bolt hole without moving the machine. Can use up to a 1/2" diameter lag bolt. Mount swivels 15° to all sides of the center line to adjust to uneven surfaces. To determine the proper mount size and required load per mount, divide the equipment’s weight by the number of mounts needed.

Suppliers

Company
Product
Description
Supplier Links
PM 600.1 -  - J. W. Winco, Inc.
New Berlin, WI, USA
PM 600.1
PM 600.1
PolyMountTM leveling mounts are an economical choice for light, medium, and heavy-duty applications. The base on the Teardrop PolyMountTM makes it easier to drill for and install a lag bolt. The shape offsets the single lag hole to the outside of the machine footprint, providing the clearance necessary to drill the lag bolt hole without moving the machine. Can use up to a 1/2" diameter lag bolt. Mount swivels 15° to all sides of the center line to adjust to uneven surfaces. To determine the proper mount size and required load per mount, divide the equipment’s weight by the number of mounts needed.

PolyMountTM leveling mounts are an economical choice for light, medium, and heavy-duty applications.
The base on the Teardrop PolyMountTM makes it easier to drill for and install a lag bolt. The shape offsets the single lag hole to the outside of the machine footprint, providing the clearance necessary to drill the lag bolt hole without moving the machine. Can use up to a 1/2" diameter lag bolt.
Mount swivels 15° to all sides of the center line to adjust to uneven surfaces.
To determine the proper mount size and required load per mount, divide the equipment’s weight by the number of mounts needed.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Name PM 600.1
Type Leveling Foot (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped) - VD5 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.78 to 777.81 lbs (8.97 to 352.75 kg)
View Details