ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1510
1520
1530
1540
1550
1560
1566
1567
1568
1569
1570
1571
1572
1573
1574
1575
1576
1577
1578
| Product Name | Notes |
|---|---|
| BMF,1506,200MW,142,. 1%,T/R | |
| CSM2512,.005,0.1%,TR ,HAZMAT | |
| DISCRETE SMD,0805,50MW,806,1% ,T/R | |
| DISCRETE SMD,0805,50MW,806,1% ,WAFFLE | |
| DISCRETE SMD,0805,50MW,845,.2 5%,WAFFLE | |
| DISCRETE SMD,1206,50MW,100,.1 %,2PPM,WAFFLE | |
| DISCRETE SMD,1206,50MW,2.18K, .05%,2PPM,T/R | |
| DISCRETE SMD,1506,10K,.05%,TR | |
| DISCRETE SMD,1506,18.7K,.1%,W AFFLE | |
| DISCRETE SMD,1506,20K,.1%,T/R | |
| DISCRETE SMD,1506,300MW,1.00K ,.01%,WAFFLE | |
| DISCRETE SMD,1506,300MW,1.00K ,.05%,TR | |
| DISCRETE SMD,1506,300MW,1.071 4K,.05%,TR | |
| DISCRETE SMD,1506,300MW,10K,. 01%,WAFFLE | |
| DISCRETE SMD,1506,300MW,10K,. 05%,WAFFLE | |
| DISCRETE SMD,1506,300MW,193.7 1,.05%,WAFFLE | |
| DISCRETE SMD,1506,300MW,20K,. 01%,WAFFLE | |
| DISCRETE SMD,1506,300MW,2K,.0 1%,WAFFLE | |
| DISCRETE SMD,1506,300MW,3.01K ,.01%,WAFFLE | |
| DISCRETE SMD,1506,300MW,3.50K ,.01%,WAFFLE | |
| DISCRETE SMD,1506,300MW,4.22K ,.02%,WAFFLE | |
| DISCRETE SMD,1506,300MW,6.49K ,.02%,WAFFLE | |
| DISCRETE SMD,1506,300MW,6K,.0 1%,WAFFLE | |
| DISCRETE SMD,1506,4K,.05%,WAF FLE | |
| DISCRETE SMD,1506,500,.05%,WA FFLE | |
| DISCRETE SMD,1506,5K,.05%,WAF FLE | |
| DISCRETE SMD,1506,640,.1%,TR | |
| DISCRETE SMD,1506,640,.1%,WAF FLE | |
| DISCRETE SMD,1506,93.1,.05%,W AFFLE,HAZMAT | |
| DISCRETE SMD,805,50MW,2.49K,. 1%,WAFFLE | |
| DISCRETE SMD,805,50MW,2K,.01% ,TR,HAZMAT | |
| DISCRETE SMD,805,50MW,2K,.01% ,WAFFLE | |
| DISCRETE SMD,805,50MW,3.01K,. 1%,WAFFLE | |
| DISCRETE SMD,805,50MW,4.99K,. 01%,WAFFLE | |
| DISCRETE SMD,805,50MW,44.633, .1%,WAFFLE | |
| DISCRETE SMD,805,50MW,5K,.01% ,WAFFLE | |
| DISCRETE SMD,805,50MW,6.5286K ,.02%,WAFFLE | |
| DISCRETE SMD,805,50MW,796,.1% ,WAFFLE | |
| DISCRETE SMD,805,50MW,9.1K,.0 1%,WAFFLE | |
| DISCRETESMD,1506,300 MW,498.9,.05%,WAFFLE | |
| FOIL RES,1K,.05%,5PPM,THR U HOLE,BULK | |
| FOIL,VOLTAGE DIVIDER | |
| METAL FOIL,.6W,27.75K,.05% ,R/.01%,2PPM,BULK | |
| METAL FOIL,.6W,402.0ohm,1% ,R/.01%,2PPM,BULK | |
| METAL FOIL,.6W,6.81K,1%,R/ .01%,2PPM,BULK | |
| METAL FOIL,.6W,63.4K,1%,R/ .01%,2PPM,BULK | |
| METAL FOIL,.6W,7.87K,1%,R/ .01%,2PPM,BULK | |
| METAL FOIL,.6W,71.5K,1%,R/ .01%,2PPM,BULK | |
| METAL FOIL,.6W,78.7K,1%,R/ .01%,2PPM,BULK | |
| METAL FOIL,.6W,82.5K,1%,R/ .01%,2PPM,BULK | |
| METAL FOIL,.6W,9.31K,1%,R/ .01%,2PPM,BULK | |
| METAL FOIL,.6W,93.1K,1%,R/ .01%,2PPM,BULK | |
| METAL SMT,DSM 10K/4K0 TCR2 A T S T | |
| METAL SMT,DSM,20K/20K,.02% ,T/.01%,WAFFLE | |
| METAL SMT,DSM,6K/9K,.10%,T /.01%,WAFFLE | |
| METAL,SMT,CURR SENSING,PRECISION,.0 02,.1%,WAFFLE,HAZMAT | |
| METAL,SMT,CURR SENSING,PRECISION,.0 05,.1%,WAFFLE,HAZMAT | |
| METAL,SMT,CURR SENSING,PRECISION,.0 05,1%,WAFFLE | |
| METAL,SMT,CURR SENSING,PRECISION,.0 08ohm,.1%,WAFFLE,HAZ MAT | |
| METAL,SMT,CURR SENSING,PRECISION,.0 10,.1%,WAFFLE | |
| METAL,SMT,CURR SENSING,PRECISION,.0 20,.1%,WAFFLE | |
| METAL,SMT,CURR SENSING,PRECISION,.0 28,1%,T/R,HAZMAT | |
| METAL,SMT,CURR SENSING,PRECISION,.0 4165,1%,WAFFLE | |
| METAL,SMT,CURR SENSING,PRECISION,.0 50,.1%,WAFFLE,HAZMAT | |
| METAL,SMT,CURR SENSING,PRECISION,.0 70,1%,T/R | |
| METAL,SMT,CURR SENSING,PRECISION,.1 ,.1%,WAFFLE | |
| METAL,SMT,CURR SENSING,PRECISION,.1 ,1%,WAFFLE | |
| METAL,SMT,CURR SENSING,PRECISION,.1 00,1%,WAFFLE,HAZMAT | |
| METAL,SMT,CURR SENSING,PRECISION,.1 00ohm,.1%,WAFFLE,HAZ MAT | |
| METAL,SMT,CURR SENSING,PRECISION,.1 25,.1%,WAFFLE,HAZMAT | |
| METAL,SMT,CURR SENSING,PRECISION,.1 3,.1%,WAFFLE | |
| METAL,SMT,CURR SENSING,PRECISION,.2 ,1%,WAFFLE | |
| MTL,CUR SENSE,PWR,SMD,.001,. 5%,BULK | |
| MTL,CUR SENSE,PWR,SMD,.00499 ,.5%,BULK | |
| NULL | |
| RADIAL CURRENT SENSOR,10W/3W,1.4,.1 %,LOW TCR,BULK | |
| RES .01ohm 1W .1% FOIL 2512 | |
| RES DIV 10K/1K .02% FOIL SMD | |
| Res Metal Foil 0805 2K Ohm 0.01% 1/10W ¦2ppm/¦C SMD T/R | |
| Res Metal Foil 0805 2K Ohm 0.01% 1/10W ¦2ppm/¦C SMD | |
| Res Metal Foil 0805 2K Ohm 0.02% 1/10W ¦2ppm/¦C SMD T/R | |
| Res Metal Foil 0805 2K Ohm 0.02% 1/10W ¦2ppm/¦C SMD | |
| Res Metal Foil 0805 2K Ohm 1% 1/10W ¦2ppm/¦C SMD T/R | |
| Resistor-Fixed-Singl e-Surface-Mount | |
| Resistor-Misc | |
| VSM,0805,6.5286K,.02 %,TR | |
| WRAPAROUND SMD,4K,.05%,TR |
| << Prev | Next >> |