ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1510 1520 1530 1540 1550 1560 1567 1568 1569 1570 1571 1572 1573 1574 1575 1576 1577 1578
Product Name Notes
2010,30.1K,.01%,WAFF LE
DISCRETE SMD,0805,50MW,1.150K ,.01%,WAFFLE
DISCRETE SMD,0805,50MW,1.598K ,.01%,WAFFLE
DISCRETE SMD,0805,50MW,1.62K, .01%,WAFFLE
DISCRETE SMD,0805,50MW,1.74K, .01%,WAFFLE
DISCRETE SMD,0805,50MW,1.87K, .01%,WAFFLE
DISCRETE SMD,0805,50MW,10K,.0 1%,TR
DISCRETE SMD,0805,50MW,1K,.01 %,WAFFLE
DISCRETE SMD,0805,50MW,1K,1%, .2PPM,T/R HAZMAT
DISCRETE SMD,0805,50MW,2.55K, .01%,WAFFLE
DISCRETE SMD,0805,50MW,2K,.01 %,WAFFLE
DISCRETE SMD,0805,50MW,768,.0 1%,WAFFLE
DISCRETE SMD,1206,50MW,10,.25 %,.2PPM,WAFFLE,HAZMA T
DISCRETE SMD,1206,50MW,100,.0 2%,.2PPM,WAFFLE
DISCRETE SMD,1206,50MW,14.828 K,.01%,.2PPM,WAFFLE
DISCRETE SMD,1206,50MW,15.136 K,.01%,.2PPM,WAFFLE
DISCRETE SMD,1206,50MW,15.541 K,.01%,.2PPM,WAFFLE
DISCRETE SMD,1206,50MW,16.5K, .01%,.2PPM,WAFFLE
DISCRETE SMD,1206,50MW,20.0K, .01%,.2PPM,WAFFLE
DISCRETE SMD,1206,50MW,20.106 K,.01%,.2PPM,WAFFLE
DISCRETE SMD,1206,50MW,23.923 K,.01%,.2PPM,WAFFLE
DISCRETE SMD,1506,50MW,392,.1 %,.2PPM,WAFFLE
DISCRETE SMD,2512,50MW,108.76 K,.01%,.2PPM,WAFFLE
NULL
RES 100Kohm .5W .01% FOIL 2010
RES 150Kohm .75W .01% FOIL 2512
RES 1Kohm .2W .01% FOIL 0805
RES 50Kohm .5W .01% FOIL 2010
Resistor-Fixed-Singl e-Surface-Mount
Resistor-Misc
SMT CHIP RES,1611,40K,.01%,WA FFLE
SMT CHIP RES,2010,1.67K,.01%, WAFFLE
SMT CHIP RES,2010,20K,.01%,WA FFLE
SMT CHIP RES,2010,4.99K,.1%,T R
SMT CHIP RES,2010,4K,.01%,WAF FLE
VSMP2010,59K,TCR0.2, 0.01%,TR

<< Prev Next >>