Vishay Precision Group Chip Resistor - Surface Mount Y14880R07000F0R

Description
70 mOhms ±1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
70 mOhms ±1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y14880R07000F0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y14880R07000F0R-ND
Chip Resistor - Surface Mount Y14880R07000F0R-ND
70 mOhms ±1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

70 mOhms ±1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
METAL,SMT,CURR SENSING,PRECISION,.070,1%,T/R - Y14880R07000F0R - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL,SMT,CURR SENSING,PRECISION,.070,1%,T/R
Y14880R07000F0R
METAL,SMT,CURR SENSING,PRECISION,.070,1%,T/R Y14880R07000F0R
METAL,SMT,CURR SENSING,PRECISION,.0 70,1%,T/R

METAL,SMT,CURR SENSING,PRECISION,.070,1%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number Y14880R07000F0R-ND Y14880R07000F0R
Product Name Chip Resistor - Surface Mount METAL,SMT,CURR SENSING,PRECISION,.070,1%,T/R
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD)
Resistance Range 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567843 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details